ASTM International - ASTM D6506-01
Standard Specification for Asphalt Based Protection for Below-Grade Waterproofing
| Organization: | ASTM International |
| Publication Date: | 10 May 2001 |
| Status: | inactive |
| Page Count: | 2 |
| ICS Code (Other elements of buildings): | 91.060.99 |
scope:
1.1 This specification covers an asphalt based protection board used for protecting the integrity of below grade or below wearing surface waterproofing. The protection board protects the waterproofing system from backfill, surfacing, construction activities, and weathering conditions prior to backfilling or applying surfacing.
1.2 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
abstract:
This specification covers the manufacture, testing, and physical requirements of two classes of asphalt based protection board used for protecting the integrity of below grade or below wearing... View More
Document History