ASTM International - ASTM D6573/D6573M-01
Standard Specification for General Purpose Wirebound Shipping Boxes
| Organization: | ASTM International |
| Publication Date: | 10 October 2001 |
| Status: | inactive |
| Page Count: | 18 |
| ICS Code (Cases. Boxes. Crates): | 55.160 |
scope:
1.1 This specification covers the fabrication of new wirebound general purpose (GP) panelboard (hereafter referred to as wirebound boxes) shipping boxes intended for use as containers for domestic and overseas shipment of general materials and supplies, not exceeding 500 lb [226.8 kg] for class 1 domestic, 400 lb [181.4 kg] for Class 2 overseas shipments or 300 lb [136.0 kg] for Class 3 extreme distribution hazard conditions or military contingency purposes.
1.2 Wirebound box performance is dependent on its fabricated components; therefore, a variety of types, classes, styles, and treatments reflecting varied performance are specified. This specification does not cover wirebound box performance under all atmosphere, handling, shipping, and storage conditions. Wirebound boxes in compliance with Hazardous Material Modal Regulations or United States Code of Federal Regulations (CFRs) are found in the Supplementary Requirements.
1.3 The use of other construction methods or techniques are acceptable and shall be permitted, provided the resulting packaging systems are of equal or better performance than would result from the use of these specified materials and procedures. The appropriate Practice D 4169 distribution cycle(s) can be used to develop comparative procedures and criteria.
1.4 Units--The values stated in inch-pound units are to be regarded as standard. The SI values given in brackets are mathematical. The values stated in each system are not exact equivalents; therefore, each system must be used independently of the other. Combining values from the two systems may result in non-conformance with the standard. See IEEE/SI 10 for conversion of units.
1.5 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History