ASTM International - ASTM D6576-00

Standard Specification for Flexible Cellular Rubber Chemically Blown

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 July 2000
Status: inactive
Page Count: 8
ICS Code (Cellular materials): 83.100
scope:

1.1 This specification establishes requirements for chemically blown cellular rubber.

1.2 In the case of conflict between the provisions of this specification and those of detailed specifications or test methods for a particular product, the latter shall take precedence.

1.3 Unless specifically stated otherwise, by agreement between the purchaser and the supplier, all test methods shall be performed in accordance with the test methods specified in this specification.

1.4 The values stated in SI units are to be regarded as the standard. The inch-pound units given in parentheses are for information only.

1.5 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

1.6 This specification and ISO 6916 are not equivalent.

Note 1--This specification was revised using the updated test methods and specification in Specification D1056 - 98.

Document History

July 1, 2020
Standard Specification for Flexible Cellular Rubber Chemically Blown
1.1 This specification establishes requirements for chemically blown cellular rubber. 1.2 In the case of conflict between the provisions of this specification and those of detailed specifications or...
November 15, 2013
Standard Specification for Flexible Cellular Rubber Chemically Blown
1.1 This specification establishes requirements for chemically blown cellular rubber. 1.2 In the case of conflict between the provisions of this specification and those of detailed specifications or...
September 1, 2007
Standard Specification for Flexible Cellular Rubber Chemically Blown
1.1 This specification establishes requirements for chemically blown cellular rubber. 1.2 In the case of conflict between the provisions of this specification and those of detailed specifications or...
ASTM D6576-00
July 10, 2000
Standard Specification for Flexible Cellular Rubber Chemically Blown
1.1 This specification establishes requirements for chemically blown cellular rubber. 1.2 In the case of conflict between the provisions of this specification and those of detailed specifications or...
Advertisement