ASTM International - ASTM F2016-00

Standard Practice for Establishing Shipbuilding Quality Requirements for Hull Structure, Outfitting, and Coatings

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 May 2000
Status: inactive
Page Count: 73
ICS Code (Quality management and quality assurance): 03.120.10
ICS Code (General standards related to shipbuilding and marine structures): 47.020.01
scope:

1.1 This practice consists of three annexes: hull structure, outfitting, and coating. The subject of these annexes was selected for several reasons. Other commercial shipbuilding nations already have in place widely recognized standards of expectations in these areas. These constitute the most significant areas where workmanship is a critical factor in customer satisfaction. The cost associated with the labor involved in these three areas is a significant factor in construction man-hours and overall schedules.

1.2 The standard criteria provided in this practice are intended to apply to conventional, commercial ship construction. In many cases, specialized, nonconventional vessels using nonstandard materials or built-to-serve sole requirements may require unique acceptance criteria that are beyond those provided in this practice.

Document History

May 1, 2023
Standard Practice for Establishing Shipbuilding Quality Requirements for Hull Structure, Outfitting, and Coatings
4.1 To achieve success in ship construction, it is necessary for the ship owner and the ship builder to agree on the level of quality in the final product. Classification rules, regulatory...
October 1, 2018
Standard Practice for Establishing Shipbuilding Quality Requirements for Hull Structure, Outfitting, and Coatings
4.1 To achieve success in ship construction, it is necessary for the ship owner and the ship builder to agree on the level of quality in the final product. Classification rules, regulatory...
May 1, 2012
Standard Practice for Establishing Shipbuilding Quality Requirements for Hull Structure, Outfitting, and Coatings
To achieve success in ship construction, it is necessary for the ship owner and the ship builder to agree on the level of quality in the final product. Classification rules, regulatory requirements,...
May 1, 2006
Standard Practice for Establishing Shipbuilding Quality Requirements for Hull Structure, Outfitting, and Coatings
To achieve success in ship construction, it is necessary for the ship owner and the ship builder to agree on the level of quality in the final product. Classification rules, regulatory requirements,...
ASTM F2016-00
May 10, 2000
Standard Practice for Establishing Shipbuilding Quality Requirements for Hull Structure, Outfitting, and Coatings
1.1 This practice consists of three annexes: hull structure, outfitting, and coating. The subject of these annexes was selected for several reasons. Other commercial shipbuilding nations already have...
Advertisement