ASTM International - ASTM F2056-00
Standard Safety and Performance Specification for Soccer Goals (Withdrawn 2009)
| Organization: | ASTM International |
| Publication Date: | 10 October 2000 |
| Status: | inactive |
| Page Count: | 5 |
| ICS Code (Sports facilities): | 97.220.10 |
scope:
1.1 This standard specifies safety and performance requirements aimed at providing for safer use of soccer goals and reducing injuries and fatalities.
1.2 This standard applies to soccer goals for training and competition in outdoor sports facilities and indoor arenas.
1.3 This standard addresses the risk of accidental tipover or pullover of soccer goals.
1.4 This standard is based upon safety and design requirements listed in EN 748.
1.5 This standard applies only to goals whose inside measurements are 61/2 to 8 ft high and 18 to 24 ft wide.
1.6 This standard replaces PS75-99.
Document History