ASTM International - ASTM D6554-00
Standard Performance Specification for 100 % Cotton Denim Fabrics
| Organization: | ASTM International |
| Publication Date: | 10 June 2000 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Textile fabrics): | 59.080.30 |
| ICS Code (Clothes): | 61.020 |
scope:
1.1 This specification covers performance requirements for 100 % cotton woven denim fabrics used in the manufacture of jeans, casual apparel, work clothing, and outerwear.
1.2 This performance specification is not applicable to woven denim fabrics used as interlinings or protective clothing.
1.3 This standard covers the performance of denim fabric on rolls ready for garment manufacturing.
1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and to determine the applicability of regulatory limitations prior to use.
Document History