ASTM International - ASTM D6601-00

Standard Test Method for Rubber Properties-Measurement of Cure and After-Cure Dynamic Properties Using a Rotorless Shear Rheometer

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 November 2000
Status: inactive
Page Count: 4
ICS Code (Rubber): 83.060
scope:

1.1 This test method covers the use of a rotorless oscillating shear rheometer for measuring after cure dynamic properties at predetermined temperature(s) below the cure temperature.

1.2 Specified cure conditions that approximate a "static cure" also are covered to minimize effects on cured rubber compound dynamic properties. This test method is not intended to replace Test Method D5289.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

November 1, 2024
Standard Test Method for Rubber Properties—Measurement of Cure and After-Cure Dynamic Properties Using a Rotorless Shear Rheometer
1.1 This test method covers the use of a rotorless oscillating shear rheometer for measuring after cure dynamic properties at predetermined temperature(s) below the cure temperature. 1.2 Specified...
May 1, 2019
Standard Test Method for Rubber Properties—Measurement of Cure and After-Cure Dynamic Properties Using a Rotorless Shear Rheometer
1.1 This test method covers the use of a rotorless oscillating shear rheometer for measuring after cure dynamic properties at predetermined temperature(s) below the cure temperature. 1.2 Specified...
November 1, 2015
Standard Test Method for Rubber Properties—Measurement of Cure and After-Cure Dynamic Properties Using a Rotorless Shear Rheometer
1.1 This test method covers the use of a rotorless oscillating shear rheometer for measuring after cure dynamic properties at predetermined temperature(s) below the cure temperature. 1.2 Specified...
December 1, 2012
Standard Test Method for Rubber Properties—Measurement of Cure and After-Cure Dynamic Properties Using a Rotorless Shear Rheometer
1.1 This test method covers the use of a rotorless oscillating shear rheometer for measuring after cure dynamic properties at predetermined temperature(s) below the cure temperature. 1.2 Specified...
May 1, 2008
Standard Test Method for Rubber Properties—Measurement of Cure and After-Cure Dynamic Properties Using a Rotorless Shear Rheometer
1.1 This test method covers the use of a rotorless oscillating shear rheometer for measuring after cure dynamic properties at predetermined temperature(s) below the cure temperature. 1.2 Specified...
December 10, 2002
Standard Test Method for Rubber Properties-Measurement of Cure and After-Cure Dynamic Properties Using a Rotorless Shear Rheometer
This test method is used to determine the vulcanization characteristics of (vulcanizable) rubber compounds under selected test conditions of strain and frequency which do not significantly affect the...
ASTM D6601-00
November 10, 2000
Standard Test Method for Rubber Properties-Measurement of Cure and After-Cure Dynamic Properties Using a Rotorless Shear Rheometer
1.1 This test method covers the use of a rotorless oscillating shear rheometer for measuring after cure dynamic properties at predetermined temperature(s) below the cure temperature. 1.2 Specified...
Advertisement