ASTM International - ASTM D6619-00
Standard Practice for Incorporating Pigments by High Speed Dispersion
| Organization: | ASTM International |
| Publication Date: | 10 December 2000 |
| Status: | inactive |
| Page Count: | 2 |
| ICS Code (Pigments and extenders): | 87.060.10 |
scope:
1.1 This practice covers the dispersion of pigments using a laboratory size high-speed impeller mill. It is similar in technical content to ISO 8780-3.
Note 1--This practice is restricted to mill bases of moderately high viscosity due to either high vehicle concentration or high pigment concentration, or both, which can produce high shear force. It is not intended to provide a means of formulating either pilot plant or full-scale mill base compositions (scaling up the process from laboratory equipment to factory mills is not simple).
1.2 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History