ASTM International - ASTM F2070-00
Standard Specification for Transducers, Pressure and Differential, Pressure, Electrical and Fiber-Optic
| Organization: | ASTM International |
| Publication Date: | 10 December 2000 |
| Status: | inactive |
| Page Count: | 31 |
| ICS Code (Measurement of force, weight and pressure): | 17.100 |
scope:
1.1 This specification covers the requirements for pressure and differential pressure transducers for general applications.
1.2 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only. Where information is to be specified, it shall be stated in SI units.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices, and determine the applicability of regulatory limitations prior to use.
1.3 Special requirements for naval shipboard applications are included in Supplementary Requirements S1, S2, and S3.
Document History