ASTM International - ASTM E2134-01

Standard Test Method for Evaluating the Tensile-Adhesion Performance of an Exterior Insulation and Finish System (EIFS)

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 February 2001
Status: inactive
Page Count: 3
ICS Code (Other construction materials): 91.100.99
scope:

1.1 This test method evaluates the tensile-adhesion performance of an exterior insulation and finish System (EIFS) or its individual components by two different procedures: Procedure A, Dry Conditioning and Testing of Specimens; and Procedure B, Wet Conditioning and Testing of Specimens.

1.2 The values stated in SI units are to be regarded as the standard. The inch-pound units given in parentheses are for information only.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

September 1, 2006
Standard Test Method for Evaluating the Tensile-Adhesion Performance of an Exterior Insulation and Finish System (EIFS)
1.1 This test method evaluates the tensile-adhesion performance of an exterior insulation and finish System (EIFS) or its individual components by two different procedures: Procedure A, Dry...
ASTM E2134-01
February 10, 2001
Standard Test Method for Evaluating the Tensile-Adhesion Performance of an Exterior Insulation and Finish System (EIFS)
1.1 This test method evaluates the tensile-adhesion performance of an exterior insulation and finish System (EIFS) or its individual components by two different procedures: Procedure A, Dry...
Advertisement