ASTM International - ASTM F2096-02
Standard Test Method for Detecting Gross Leaks in Medical Packaging by Internal Pressurization (Bubble Test)
| Organization: | ASTM International |
| Publication Date: | 10 April 2002 |
| Status: | inactive |
| Page Count: | 5 |
| ICS Code (Mechanical testing): | 19.060 |
| ICS Code (Packaging materials and accessories): | 55.040 |
scope:
1.1 This test method covers the detection of gross leaks in medical packaging. Method sensitivity is down to 250 m with an 81 % probability (see Section 11). This test method may be used for tray and pouch packages.
1.2 The sensitivity of this test method has not been evaluated for use with porous materials other than spunbonded polyolefin or with nonporous packaging.
1.3 This test method is destructive in that it requires entry into the package to supply an internal air pressure
1.4 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only.
1.5
Document History