ASTM International - ASTM B138/B138M-01

Standard Specification for Manganese Bronze Rod, Bar, and Shapes

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 August 2001
Status: inactive
Page Count: 4
ICS Code (Copper products): 77.150.30
scope:

1.1 This specification establishes the requirements for manganese bronze rod, bar and shapes produced in Copper Alloy UNS No. C67000, C67500, or C67600.

1.2 The values stated in inch-pound units or SI units are to be regarded separately in the standard. Within the text, the SI values are given in brackets. The values stated in each system of units are not exact equivalents; each system is independent of the other. Combining values from the two systems may result in nonconformance with the specification.

1.3 The following safety hazard caveat pertains only to the Performance Requirements section of this specification. This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

1.3 Warning-Mercury is a definite health hazard in use and disposal.

Note 1--Product suitable for hot forging applications is available under Specification B124/B124M.

Document History

Standard Specification for Manganese Bronze Rod, Bar, and Shapes
1.1 This specification establishes the requirements for manganese bronze rod, bar and shapes produced in Copper Alloy UNS Nos. C67000, C67500, or C67600. 1.2 Units—The values stated in inch-pound...
April 1, 2017
Standard Specification for Manganese Bronze Rod, Bar, and Shapes
1.1 This specification establishes the requirements for manganese bronze rod, bar and shapes produced in Copper Alloy UNS Nos. C67000, C67500, or C67600. 1.2 Units—The values stated in inch-pound...
January 1, 2011
Standard Specification for Manganese Bronze Rod, Bar, and Shapes
1.1 This specification establishes the requirements for manganese bronze rod, bar and shapes produced in Copper Alloy UNS Nos. C67000, C67500, or C67600. 1.2 Units—The values stated in inch-pound...
February 1, 2006
Standard Specification for Manganese Bronze Rod, Bar, and Shapes
1.1 This specification establishes the requirements for manganese bronze rod, bar and shapes produced in Copper Alloy UNS Nos. C67000, C67500, or C67600. 1.2 The values stated in inch-pound units or...
ASTM B138/B138M-01
August 10, 2001
Standard Specification for Manganese Bronze Rod, Bar, and Shapes
1.1 This specification establishes the requirements for manganese bronze rod, bar and shapes produced in Copper Alloy UNS No. C67000, C67500, or C67600. 1.2 The values stated in inch-pound units or...
Advertisement