ASTM International - ASTM B139/B139M-01

Standard Specification for Phosphor Bronze Rod, Bar, and Shapes

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 April 2001
Status: inactive
Page Count: 5
ICS Code (Copper products): 77.150.30
scope:

1.1 This specification establishes the requirements for phosphor bronze rod, bar, and shapes.

1.2 Units--The values stated in inch-pound units or SI units are to be regarded separately in the standard. Within the text, the SI values are given in brackets. The values stated in each system are not exact equivalents; each system of units is independent of the other. Combining values from the two systems may result in nonconformance with the specification.

Document History

Standard Specification for Phosphor Bronze Rod, Bar, and Shapes
1.1 This specification establishes the requirements for phosphor bronze rod, bar, and shapes. 1.2 Units—Values stated in either inch-pound units or SI units are to be regarded separately as...
April 1, 2017
Standard Specification for Phosphor Bronze Rod, Bar, and Shapes
1.1 This specification establishes the requirements for phosphor bronze rod, bar, and shapes. 1.2 Units—Values stated in either inch-pound units or SI units are to be regarded separately as...
October 1, 2012
Standard Specification for Phosphor Bronze Rod, Bar, and Shapes
This specification establishes the requirements for rods, bars, and shapes of phosphor bronze with Copper Alloy UNS Nos. C51000, C52100, C52400, C53400, and C54400. The material for manufacture shall...
October 1, 2007
Standard Specification for Phosphor Bronze Rod, Bar, and Shapes
This specification establishes the requirements for rods, bars, and shapes of phosphor bronze with Copper Alloy UNS Nos. C51000, C52100, C52400, C53400, and C54400. The material for manufacture shall...
February 1, 2006
Standard Specification for Phosphor Bronze Rod, Bar, and Shapes
1.1 This specification establishes the requirements for phosphor bronze rod, bar, and shapes. 1.2 Units--The values stated in inch-pound units or SI units are to be regarded separately in the...
ASTM B139/B139M-01
April 10, 2001
Standard Specification for Phosphor Bronze Rod, Bar, and Shapes
1.1 This specification establishes the requirements for phosphor bronze rod, bar, and shapes. 1.2 Units--The values stated in inch-pound units or SI units are to be regarded separately in the...
Advertisement