ASTM International - ASTM B870-96

Standard Specification for Copper-Beryllium Alloy Forgings and Extrusions Alloys C17500 and C17510

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 January 1996
Status: inactive
Page Count: 3
ICS Code (Copper and copper alloys): 77.120.30
scope:

1.1 This specification establishes the requirements for copper-beryllium alloy forgings and extrusions. The following alloys are covered:

Copper Alloy Nominal Composition, % UNS No. Beryllium Cobalt Nickel C17500 0.59 2.6 C17510 0.40 1.8

1.2 The values stated in inch-pound units are the standard. Values given in parentheses are for information only.

1.3 The following safety hazard caveat pertains to Sections 10 and 11 of this specification: This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

October 1, 2021
Standard Specification for Copper-Beryllium Alloy Forgings and Extrusions (UNS Nos. C17500, C17510, and C17540)
1.1 This specification establishes the requirements for copper-beryllium alloy forgings and extrusions. The following alloys are specified: Copper Alloy UNS No. Nominal Composition, % Beryllium...
April 1, 2014
Standard Specification for Copper-Beryllium Alloy Forgings and Extrusions Alloys (UNS Nos. C17500 and C17510)
1.1 This specification establishes the requirements for copper-beryllium alloy forgings and extrusions. The following alloys are specified: Copper Alloy UNS No. Nominal Composition, % Beryllium...
April 1, 2008
Standard Specification for Copper-Beryllium Alloy Forgings and Extrusions Alloys (UNS Nos. C17500 and C17510)
1.1 This specification establishes the requirements for copper-beryllium alloy forgings and extrusions. The following alloys are specified: Copper Alloy UNS No. Nominal Composition, %...
October 10, 2002
Standard Specification for Copper-Beryllium Alloy Forgings and Extrusions Alloys (UNS Nos. C17500 and C17510)
1.1 This specification establishes the requirements for copper-beryllium alloy forgings and extrusions. The following alloys are specified: Copper Alloy UNS No. Nominal Composition,...
ASTM B870-96
January 1, 1996
Standard Specification for Copper-Beryllium Alloy Forgings and Extrusions Alloys C17500 and C17510
1.1 This specification establishes the requirements for copper-beryllium alloy forgings and extrusions. The following alloys are covered: Copper Alloy Nominal Composition, % UNS No. Beryllium Cobalt...
Advertisement