ASTM International - ASTM D6571-01

Standard Test Method for Determination of Compression Resistance and Recovery Properties of Highloft Nonwoven Fabric Using Static Force Loading

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 September 2001
Status: inactive
Page Count: 6
ICS Code (Textile fabrics): 59.080.30
scope:

1.1 This test method covers the measurement of compression resistance and recovery properties of any type of highloft nonwoven fabric using a simplistic and economical applied static weight loading technique.

1.2 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

1.3 The values stated in SI units are to be regarded as the standard. The values stated in parentheses are for information only.

1.4 This test method offers two options for the measurement of compression resistance and recovery properties. Option 1 contains fewer steps and is, therefore, simpler. Option 2 makes more measurements and provides more details about the behavior of a fabric under these test conditions.

Document History

March 1, 2022
Standard Test Method for Determination of Compression Resistance and Recovery Properties of Highloft Nonwoven Fabric Using Static Force Loading
5.1 The ability of a highloft nonwoven fabric to resist compression and recovery and elastic loss after compression are two basic physical properties that are measured to set specifications for...
September 10, 2001
Standard Test Method for Determination of Compression Resistance and Recovery Properties of Highloft Nonwoven Fabric Using Static Force Loading
1.1 This test method covers the measurement of compression resistance and recovery properties of any type of highloft nonwoven fabric using a simplistic and economical applied static weight loading...
September 10, 2001
Standard Test Method for Determination of Compression Resistance and Recovery Properties of Highloft Nonwoven Fabric Using Static Force Loading (Withdrawn 2008)
The ability of a highloft nonwoven fabric to resist compression and recovery and elastic loss after compression are two basic physical properties that are measured to set specifications for certain...
ASTM D6571-01
September 10, 2001
Standard Test Method for Determination of Compression Resistance and Recovery Properties of Highloft Nonwoven Fabric Using Static Force Loading
1.1 This test method covers the measurement of compression resistance and recovery properties of any type of highloft nonwoven fabric using a simplistic and economical applied static weight loading...
Advertisement