ASTM International - ASTM D6683-01

Standard Test Method for Measuring Bulk Density Values of Powders and Other Bulk Solids

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 June 2001
Status: inactive
Page Count: 4
ICS Code (Particle size analysis. Sieving): 19.120
significance And Use:

The data from this test can be used to estimate the bulk density of materials in bins, hoppers and for material handling applications such as silos.

The test results can be greatly affected... View More

scope:

1.1 This test method covers an apparatus and procedure for determining a range of bulk densities of powders and other bulk solids as a function of compaction pressure.

1.2 This test method should be performed in the laboratory under controlled conditions of temperature and humidity.

1.3 This test method is similar to those of B 212-89(1995) Test Method for Apparent Density of Free-Flowing Metal Powders, D 29-86(1994) Test Methods for Sampling and Testing Lac Resins, D 2854-89(1993) Test Method for Apparent Density of Activated Carbon.

1.4 The values stated are in SI Units and are to be regarded as the standard.

1.5 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

May 1, 2019
Standard Test Method for Measuring Bulk Density Values of Powders and Other Bulk Solids as Function of Compressive Stress
5.1 The data from this test can be used to estimate the bulk density of materials in bins and hoppers and for material handling applications such as feeders. 5.2 The test results can be greatly...
May 1, 2014
Standard Test Method for Measuring Bulk Density Values of Powders and Other Bulk Solids as Function of Compressive Stress
5.1 The data from this test can be used to estimate the bulk density of materials in bins and hoppers and for material handling applications such as feeders. 5.2 The test results can be greatly...
June 1, 2008
Standard Test Method for Measuring Bulk Density Values of Powders and Other Bulk Solids as Function of Compressive Stress
The data from this test can be used to estimate the bulk density of materials in bins and hoppers and for material handling applications such as feeders. The test results can be greatly affected by...
ASTM D6683-01
June 10, 2001
Standard Test Method for Measuring Bulk Density Values of Powders and Other Bulk Solids
The data from this test can be used to estimate the bulk density of materials in bins, hoppers and for material handling applications such as silos. The test results can be greatly affected by the...
Advertisement