ASTM International - ASTM F2141-01

Standard Test Method for Performance of Hot Deli Cases

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 October 2001
Status: inactive
Page Count: 8
ICS Code (Small kitchen appliances): 97.040.50
scope:

1.1 This test method evaluates the energy consumption and performance of hot deli cases. The food service operator can use this evaluation to select a deli case and understand its energy consumption and performance.

1.2 This test method is applicable to electric, open or closed, hot deli cases.

1.3 The deli case can be evaluated with respect to the following (where applicable):

1.3.1 Energy input rate (10.2),

1.3.2 Energy and temperature at the minimum setting (10.3),

1.3.3 Energy and temperature at the maximum setting (10.3),

1.3.4 Energy and temperature at the manufacturer's recommended setting (10.3),

1.3.5 Holding capacity (10.4),

1.3.6 Holding temperature calibration (10.4),

1.3.7 Preheat energy rate, (10.5),

1.3.8 Idle energy rate (10.6), and

1.3.9 Holding energy rate (10.7).

1.4 The values stated in inch-pound units are to be regarded as standard.

1.5 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

May 1, 2019
Standard Test Method for Performance of Self-Serve Hot Deli Cases
1.1 This test method evaluates the energy consumption and performance of self-serve hot deli cases. The food service operator can use this evaluation to select a deli case and understand its energy...
June 1, 2013
Standard Test Method for Performance of Self-Serve Hot Deli Cases
1.1 This test method evaluates the energy consumption and performance of self-serve hot deli cases. The food service operator can use this evaluation to select a deli case and understand its energy...
October 1, 2007
Standard Test Method for Performance of Self-Serve Hot Deli Cases
1.1 This test method evaluates the energy consumption and performance of self-serve hot deli cases. The food service operator can use this evaluation to select a deli case and understand its energy...
ASTM F2141-01
October 10, 2001
Standard Test Method for Performance of Hot Deli Cases
1.1 This test method evaluates the energy consumption and performance of hot deli cases. The food service operator can use this evaluation to select a deli case and understand its energy consumption...
Advertisement