ASTM International - ASTM D6732-01

Standard Test Method for Determination of Copper in Jet Fuels by Graphite Furnace Atomic Absorption Spectrometry

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 November 2001
Status: inactive
Page Count: 4
ICS Code (Physicochemical methods of analysis): 71.040.50
ICS Code (Liquid fuels): 75.160.20
scope:

1.1 This test method covers the determination of copper in jet fuels in the range of 5 to 100 μg/kg using graphite furnace atomic absorption spectrometry.

1.2 The values stated in SI units are to be regarded as standard.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

March 1, 2026
Standard Test Method for Determination of Copper in Jet Fuels by Graphite Furnace Atomic Absorption Spectrometry
1.1 This test method covers the determination of copper in jet fuels in the range of 5?μg/kg to 100?μg/kg using graphite furnace atomic absorption spectrometry. Copper contents above 100?μg/kg may be...
May 1, 2020
Standard Test Method for Determination of Copper in Jet Fuels by Graphite Furnace Atomic Absorption Spectrometry
1.1 This test method covers the determination of copper in jet fuels in the range of 5 μg/kg to 100 μg/kg using graphite furnace atomic absorption spectrometry. Copper contents above 100 μg/kg may be...
April 1, 2015
Standard Test Method for Determination of Copper in Jet Fuels by Graphite Furnace Atomic Absorption Spectrometry
1.1 This test method covers the determination of copper in jet fuels in the range of 5 μg/kg to 100 μg/kg using graphite furnace atomic absorption spectrometry. Copper contents above 100 μg/kg may be...
May 1, 2010
Standard Test Method for Determination of Copper in Jet Fuels by Graphite Furnace Atomic Absorption Spectrometry
1.1 This test method covers the determination of copper in jet fuels in the range of 5 to 100 μg/kg using graphite furnace atomic absorption spectrometry. Copper contents above 100 μg/kg may be...
November 1, 2004
Standard Test Method for Determination of Copper in Jet Fuels by Graphite Furnace Atomic Absorption Spectrometry
1.1 This test method covers the determination of copper in jet fuels in the range of 5 to 100 g/kg using graphite furnace atomic absorption spectrometry. Copper contents above 100 g/kg may be...
November 10, 2002
Standard Test Method for Determination of Copper in Jet Fuels by Graphite Furnace Atomic Absorption Spectrometry
1.1 This test method covers the determination of copper in jet fuels in the range of 5 to 100μ g/kg using graphite furnace atomic absorption spectrometry. Copper contents above 100 μg/kg may be...
ASTM D6732-01
November 10, 2001
Standard Test Method for Determination of Copper in Jet Fuels by Graphite Furnace Atomic Absorption Spectrometry
1.1 This test method covers the determination of copper in jet fuels in the range of 5 to 100 μg/kg using graphite furnace atomic absorption spectrometry. 1.2 The values stated in SI units are to be...
Advertisement