ASTM International - ASTM ISO/ASTM51607-02

Standard Practice for Use of the Alanine-EPR Dosimetry System

inactive
Buy Now
Organization: ASTM International
Publication Date: 22 January 2002
Status: inactive
Page Count: 7
ICS Code (Radiation measurements): 17.240
scope:

1.1 This practice covers materials description, dosimeter preparation, instrumentation, and procedures for using the alanine-EPR dosimetry system for measuring the absorbed dose in materials irradiated with photons and electrons. The system is based on electron paramagnetic resonance (EPR) spectroscopy of free radicals derived from the amino acid alanine. It is classified as a reference standard dosimetry system (see ISO/ASTM Guide 51261).

1.2 This practice covers alanine-EPR dosimetry systems for dose measurements under the following conditions:

1.2.1 The absorbed dose range is between 1 and 10 5 Gy.

1.2.2 The absorbed dose rate is up to 102 Gy s1 for continuous radiation fields and up to 5 10 7 Gy s1 for pulsed radiation fields (1-3).

1.2.3 The radiation energy for photons and electrons is between 0.1 and 28 MeV (1, 2, 4).

1.2.4 The irradiation temperature is between -60 and + 90°C (2, 5).

1.3 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only.

1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

June 1, 2012
Standard Practice for Use of the Alanine-EPR Dosimetry System
1.1 This practice covers dosimeter materials, instrumentation, and procedures for using the alanine-EPR dosimetry system for measuring the absorbed dose in the photon and electron radiation...
June 30, 2004
Standard Practice for Use of the Alanine-EPR Dosimetry System
1.1 This practice covers materials description, dosimeter preparation, instrumentation, and procedures for using the alanine-EPR dosimetry system for measuring the absorbed dose in the photon and...
ASTM ISO/ASTM51607-02
January 22, 2002
Standard Practice for Use of the Alanine-EPR Dosimetry System
1.1 This practice covers materials description, dosimeter preparation, instrumentation, and procedures for using the alanine-EPR dosimetry system for measuring the absorbed dose in materials...
Advertisement