ASTM International - ASTM ISO/ASTM51818-09

Standard Practice for Dosimetry in an Electron Beam Facility for Radiation Processing at Energies Between 80 and 300 keV

inactive
Buy Now
Organization: ASTM International
Publication Date: 22 January 2002
Status: inactive
Page Count: 8
ICS Code (Radiation measurements): 17.240
significance And Use:

4.1 A variety of irradiation or treatment processes use low energy electron processors to modify product characteristics. Dosimetry requirements, the number and frequency of measurements, and... View More

scope:

1.1 This practice covers dosimetric procedures to be followed to determine the performance of low energy (300 keV or less) single-gap electron beam radiation processing facilities. Other practices and procedures related to facility characterization, product qualification, and routine processing are also discussed.

1.2 The electron energy range covered in this practice is from 80 keV to 300 keV. Such electron beams can be generated by single-gap self-contained thermal filament or plasma source accelerators.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

April 1, 2019
Standard Practice for Dosimetry in an Electron Beam Facility for Radiation Processing at Energies Between 80 and 300 keV
1.1 This practice covers dosimetric procedures to be followed in installation qualification, operational qualification and performance qualification (IQ, OQ, PQ), and routine processing at electron...
June 1, 2013
Standard Practice for Dosimetry in an Electron Beam Facility for Radiation Processing at Energies Between 80 and 300 keV
1.1 This practice covers dosimetric procedures to be followed in installation qualification, operational qualification and performance qualification (IQ, OQ, PQ), and routine processing at electron...
ASTM ISO/ASTM51818-09
January 22, 2002
Standard Practice for Dosimetry in an Electron Beam Facility for Radiation Processing at Energies Between 80 and 300 keV
4.1 A variety of irradiation or treatment processes use low energy electron processors to modify product characteristics. Dosimetry requirements, the number and frequency of measurements, and record...
Advertisement