ASTM International - ASTM D6754-02
Standard Specification for Ketone Ethylene Ester Based Sheet Roofing
| Organization: | ASTM International |
| Publication Date: | 10 January 2002 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Roofs): | 91.060.20 |
scope:
1.1 This specification covers flexible sheet made from ketone ethylene ester (KEE) as the primary polymer intended for use in single ply roofing membrane exposed to the weather. The sheet shall be reinforced with fabric.
1.2 In-place roof system design criteria, such as fire resistance, field-seaming strength, material compatibility, uplift resistance, in-situ shrinkage, among others, are factors that must be considered, but are beyond the scope of this specification.
1.3 The following precautionary caveat pertains to the test methods portion only, Section 8, of this specification: This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory requirements prior to use.
abstract:
This specification covers flexible sheet made from ketone ethylene ester (KEE) as the primary polymer intended for use in single ply roofing membrane exposed to the weather. The sheet shall be... View More
Document History