ASTM International - ASTM A376/A376M-01a

Standard Specification for Seamless Austenitic Steel Pipe for High-Temperature Central-Station Service

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 March 2002
Status: inactive
Page Count: 7
ICS Code (Iron and steel pipes): 23.040.10
scope:

1.1 This specification covers seamless austenitic steel pipe intended for high-temperature central-station service. Among the grades covered are five H grades and two nitrogen grades (304N and 316N) that are specifically intended for high-temperature service.

1.2 Optional supplementary requirements (S1 through S10) are provided. These supplementary requirements specify additional tests that will be made only when stated in the order, together with the number of such tests required.

1.3 Grades TP321 and TP321H have lower strength requirements for nominal wall thicknesses greater than 3/8 in. [9.5 mm].

1.4 The values stated in either inch-pound units or SI units are to be regarded separately as standard. Within the text, the SI units are shown in brackets. The values stated in each system are not exact equivalents; therefore, each system must be used independently of the other. Combining values from the two systems may result in nonconformance with the specification. The inch-pound units shall apply unless the "M" designation of this specification is specified in the order.

Note 1-The dimensionless designator NPS (nominal pipe size) has been substituted in this standard for such traditional terms as "nominal diameter," "size," and "nominal size."

Document History

November 1, 2022
Standard Specification for Seamless Austenitic Steel Pipe for High-Temperature Service
1.1 This specification2 covers seamless austenitic steel pipe intended for high-temperature service. Among the grades covered are H grades and nitrogen grades that are specifically intended for...
November 1, 2019
Standard Specification for Seamless Austenitic Steel Pipe for High-Temperature Service
1.1 This specification2 covers seamless austenitic steel pipe intended for high-temperature service. Among the grades covered are H grades and nitrogen grades that are specifically intended for...
September 1, 2017
Standard Specification for Seamless Austenitic Steel Pipe for High-Temperature Service
1.1 This specification2 covers seamless austenitic steel pipe intended for high-temperature service. Among the grades covered are H grades and nitrogen grades that are specifically intended for...
October 1, 2014
Standard Specification for Seamless Austenitic Steel Pipe for High-Temperature Service
1.1 This specification2 covers seamless austenitic steel pipe intended for high-temperature service. Among the grades covered are H grades and nitrogen grades that are specifically intended for...
April 1, 2013
Standard Specification for Seamless Austenitic Steel Pipe for High-Temperature Service
1.1 This specification2 covers seamless austenitic steel pipe intended for high-temperature service. Among the grades covered are H grades and nitrogen grades that are specifically intended for...
May 1, 2012
Standard Specification for Seamless Austenitic Steel Pipe for High-Temperature Central-Station Service
1.1 This specification covers seamless austenitic steel pipe intended for high-temperature central-station service. Among the grades covered are H grades and nitrogen grades that are specifically...
October 1, 2011
Standard Specification for Seamless Austenitic Steel Pipe for High-Temperature Central-Station Service
1.1 This specification covers seamless austenitic steel pipe intended for high-temperature central-station service. Among the grades covered are five H grades and two nitrogen grades (304N and 316N)...
March 1, 2006
Standard Specification for Seamless Austenitic Steel Pipe for High-Temperature Central-Station Service
1.1 This specification covers seamless austenitic steel pipe intended for high-temperature central-station service. Among the grades covered are five H grades and two nitrogen grades (304N and 316N)...
October 1, 2004
Standard Specification for Seamless Austenitic Steel Pipe for High-Temperature Central-Station Service
1.1 This specification covers seamless austenitic steel pipe intended for high-temperature central-station service. Among the grades covered are five H grades and two nitrogen grades (304N and 316N)...
September 10, 2002
Standard Specification for Seamless Austenitic Steel Pipe for High-Temperature Central-Station Service
1.1 This specification covers seamless austenitic steel pipe intended for high-temperature central-station service. Among the grades covered are five H grades and two nitrogen grades (304N and 316N)...
March 10, 2002
Standard Specification for Seamless Austenitic Steel Pipe for High-Temperature Central-Station Service
1.1 This specification covers seamless austenitic steel pipe intended for high-temperature central-station service. Among the grades covered are five H grades and two nitrogen grades (304N and 316N)...
March 10, 2002
Standard Specification for Seamless Austenitic Steel Pipe for High-Temperature Central-Station Service
1.1 This specification covers seamless austenitic steel pipe intended for high-temperature central-station service. Among the grades covered are five H grades and two nitrogen grades (304N and 316N)...
March 10, 2002
Standard Specification for Seamless Austenitic Steel Pipe for High-Temperature Central-Station Service
1.1 This specification covers seamless austenitic steel pipe intended for high-temperature central-station service. Among the grades covered are five H grades and two nitrogen grades (304N and 316N)...
ASTM A376/A376M-01a
March 10, 2002
Standard Specification for Seamless Austenitic Steel Pipe for High-Temperature Central-Station Service
1.1 This specification covers seamless austenitic steel pipe intended for high-temperature central-station service. Among the grades covered are five H grades and two nitrogen grades (304N and 316N)...
January 1, 1998
Standard Specification for Seamless Austenitic Steel Pipe for High-Temperature Central-Station Service
A description is not available for this item.
Advertisement