ASTM International - ASTM A135-97c
Standard Specification for Electric-Resistance-Welded Steel Pipe
| Organization: | ASTM International |
| Publication Date: | 10 March 2001 |
| Status: | inactive |
| Page Count: | 9 |
| ICS Code (Iron and steel pipes): | 23.040.10 |
scope:
1.1 This specification covers two grades of electric-resistance-
Note 1--A comprehensive listing of standardized pipe dimensions is contained in ASME B36.10.
Note 2--This provision is not intended to prohibit the cold bending of Grade B pipe.
1.2 The values stated in inch-pound units are to be regarded as the standard. The SI values, given in parentheses, are for information only.
Document History