ASTM International - ASTM A381-96

Standard Specification for Metal-Arc-Welded Steel Pipe for Use With High-Pressure Transmission Systems

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 September 1996
Status: inactive
Page Count: 5
scope:

1.1 This specification covers straight seam, double-submerged-arc-welded steel pipe (Note 1) suitable for high-pressure service, 16 in. (406 mm) and larger in outside diameter, with wall thicknesses from 5/16 to 1 1/2 in. (7.9 to 38 mm). The pipe is intended for fabrication of fittings and accessories for compressor or pump-station piping. Pipe ordered to this specification shall be suitable for bending, flanging (vastoning), corrugating, and similar operations.

Note 1-A comprehensive listing of standardized pipe dimensions is contained in ANSI B36.10.

Note 2-The term "double welded" is commonly used in the gas and oil transmission industry, for which this pipe is primarily intended, to indicate welding with at least two weld passes, of which one is on the outside of the pipe and one on the inside. For some sizes of the pipe covered by this specification, it becomes expedient to use manual welding, in which case the provisions of Note 3 shall be followed.

1.2 Nine classes of pipe, based on minimum yield point requirements, are covered as indicated in Table 1.

1.3 The values stated in inch-pound units are to be regarded as the standard. The metric equivalents of inch-pound units may be approximate.

1.4 The following hazard caveat applies to the test methods portion, Sections 9 and 10, only. This standard does not purport to address all of the safety problems, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

March 1, 2012
Standard Specification for Metal-Arc-Welded Steel Pipe for Use With High-Pressure Transmission Systems
1.1 This specification covers straight seam, double-submerged-arc-welded steel pipe (Note 1) suitable for high-pressure service, 16 in. (406 mm) and larger in outside diameter, with wall thicknesses...
October 1, 2005
Standard Specification for Metal-Arc-Welded Steel Pipe for Use With High-Pressure Transmission Systems
1.1 This specification covers straight seam, double-submerged-arc-welded steel pipe (Note 1) suitable for high-pressure service, 16 in. (406 mm) and larger in outside diameter, with wall thicknesses...
September 10, 1996
Standard Specification for Metal-Arc-Welded Steel Pipe for Use With High-Pressure Transmission Systems
1.1 This specification covers straight seam, double-submerged-arc-welded steel pipe (Note 1) suitable for high-pressure service, 16 in. (406 mm) and larger in outside diameter, with wall thicknesses...
ASTM A381-96
September 10, 1996
Standard Specification for Metal-Arc-Welded Steel Pipe for Use With High-Pressure Transmission Systems
1.1 This specification covers straight seam, double-submerged-arc-welded steel pipe (Note 1) suitable for high-pressure service, 16 in. (406 mm) and larger in outside diameter, with wall thicknesses...
Advertisement