ASTM International - ASTM A291-02

Standard Specification for Steel Forgings, Carbon and Alloy, for Pinions, Gears and Shafts for Reduction Gears

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 June 2002
Status: inactive
Page Count: 4
ICS Code (Iron and steel forgings): 77.140.85
scope:

1.1 This specification covers normalized and tempered carbon steel and quenched and tempered alloy steel forgings for pinions, gears, and shafts.

1.2 Several classes of steel are covered as follows:

1.2.1 Class 1-is normalized and tempered carbon steel.

1.2.2 Classes 2 to 9 incl, are liquid quenched and tempered alloy steel.

1.3 All classes are considered weldable under proper conditions. Welding technique is of fundamental importance and it is presupposed that welding procedure and inspection shall be in accordance with approved methods for the class of material used.

1.4 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only.

Document History

April 10, 2003
Standard Specification for Steel Forgings, Carbon and Alloy, for Pinions, Gears and Shafts for Reduction Gears
1.1 This specification covers normalized and tempered carbon steel and quenched and tempered alloy steel forgings for pinions, gears, and shafts. 1.2 Several grades of steel are covered as...
ASTM A291-02
June 10, 2002
Standard Specification for Steel Forgings, Carbon and Alloy, for Pinions, Gears and Shafts for Reduction Gears
1.1 This specification covers normalized and tempered carbon steel and quenched and tempered alloy steel forgings for pinions, gears, and shafts. 1.2 Several classes of steel are covered as...
September 10, 1999
Standard Specification for Steel Forgings, Carbon and Alloy, for Pinions, Gears and Shafts for Reduction Gears
1.1 This specification covers normalized and tempered carbon steel and quenched and tempered alloy steel forgings for pinions, gears, and shafts. 1.2 Several classes of steel are covered as follows:...
Advertisement