ASTM International - ASTM A872-91(1997)

Standard Specification for Centrifugally Cast Ferritic/Austenitic Stainless Steel Pipe for Corrosive Environments

inactive
Buy Now
Organization: ASTM International
Publication Date: 15 July 1991
Status: inactive
Page Count: 3
scope:

1.1 This specification covers centrifugally cast ferritic/ austenitic steel pipe intended for general corrosive service. These steels are susceptible to embrittlement if used for prolonged periods at elevated temperatures.

1.2 Optional supplementary requirements are provided when additional testing may be required.

1.3 The values stated in inch-pound units are to be regarded as the standard.

Document History

ASTM A872-91(1997)
July 15, 1991
Standard Specification for Centrifugally Cast Ferritic/Austenitic Stainless Steel Pipe for Corrosive Environments
1.1 This specification covers centrifugally cast ferritic/ austenitic steel pipe intended for general corrosive service. These steels are susceptible to embrittlement if used for prolonged periods at...
July 15, 1991
Standard Specification for Centrifugally Cast Ferritic/Austenitic Stainless Steel Pipe for Corrosive Environments
1.1 This specification covers centrifugally cast ferritic/ austenitic steel pipe intended for general corrosive service. These steels are susceptible to embrittlement if used for prolonged periods at...
Advertisement