ASTM International - ASTM A962/A962M-01
Standard Specification for Common Requirements for Steel Fasteners or Fastener Materials, or Both, Intended for Use at Any Temperature from Cryogenic to the Creep Range
| Organization: | ASTM International |
| Publication Date: | 10 September 2001 |
| Status: | inactive |
| Page Count: | 7 |
| ICS Code (Fasteners in general): | 21.060.01 |
scope:
1.1 This specification covers a group of common requirements that shall apply to carbon, alloy and stainless steel fasteners or fastener materials, or both, under any of the following ASTM Specifications (or under any other ASTM Specifications that invoke this specification or portions thereof):
| Title of Specifications | ASTM Designation |
| Alloy-Steel and Stainless Steel Bolting Materials for High-Temperature Service | A 193/A 193M |
| Carbon and Alloy Steel Nuts for Bolts for High Pressure and High-Temperature Service | A 194/A 194M |
| Alloy Steel Bolting Materials for Low-Temperature Service | A 320/A 320M |
| Alloy-Steel Turbine-Type Bolting Material Specially Heat Treated for High-Temperature Service | A 437/A 437M |
| High-Temperature Bolting Materials With Expansion Coefficients Comparable to Austenitic Stainless Steels | A 453/A 453M |
| Alloy-Steel Bolting Materials for Special Applications | A 540/A 540M |
1.2 In case of conflict the requirements of the individual product specification shall prevail over those of this specification.
1.3 Additional requirements may be specified by mutual agreement between the purchaser and supplier.
1.4 Values stated in either inch-pound or SI units (metric) are to be regarded separately. The SI units are shown in brackets within the text and tables. The values stated in each system are not exact equivalents, therefore, each system shall be used independently of the other. Combining values from the two systems may result in nonconformance with the specification. Inch-pound units shall apply unless the "M" designation of the product specification is specified in the order.
Document History