ASTM International - ASTM A943/A943M-00

Standard Specification for Spray-Formed Seamless Austenitic Stainless Steel Pipes

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 October 2000
Status: inactive
Page Count: 6
ICS Code (Iron and steel pipes): 23.040.10
scope:

1.1 This specification covers spray-formed seamless austenitic stainless steel pipe intended for high-temperature and general corrosive service.

1.2 Grades TP304H, TP309H, TP309HCb, TP310H, TP310HCb, TP316H, TP321H, TP347H, and TP348H are modifications of Grades TP304, TP309Cb, TP309S, TP310Cb, TP310S, TP316, TP321, TP347, and TP348, and are intended for high-temperature service.

1.3 Optional supplementary requirements are provided for pipe where a greater degree of testing is desired. These supplementary requirements call for additional tests to be made and, when desired, one or more of these may be specified in the order.

1.4 Appendix X1 lists the dimensions of seamless stainless steel pipe as shown in ANSI B36.19. Pipe having other dimensions may be furnished provided such pipe complies with all other requirements of this specification.

1.5 The values stated in either inch-pound units or SI units are to be regarded separately as standard. Within the text, the SI units are shown in brackets. The values stated in each system are not exact equivalents; therefore, each system must be used independently of the other. Combining values from the two systems may result in nonconformance with the specification. The inch-pound units shall apply unless the "M" designation of this specification is specified in the order.

Note 1--The dimensionless designator NPS (nominal pipe size) has been substituted in this standard for such traditional terms as "nominal diameter," "size," and "nominal size."

Document History

March 1, 2019
Standard Specification for Spray-Formed Seamless Austenitic Stainless Steel Pipes
1.1 This specification covers spray-formed seamless austenitic stainless steel pipe intended for high-temperature and general corrosive service. 1.2 Grades TP304H, TP309H, TP309HCb, TP310H,...
March 1, 2014
Standard Specification for Spray-Formed Seamless Austenitic Stainless Steel Pipes
1.1 This specification covers spray-formed seamless austenitic stainless steel pipe intended for high-temperature and general corrosive service. 1.2 Grades TP304H, TP309H, TP309HCb, TP310H,...
October 1, 2009
Standard Specification for Spray-Formed Seamless Austenitic Stainless Steel Pipes
1.1 This specification covers spray-formed seamless austenitic stainless steel pipe intended for high-temperature and general corrosive service. 1.2 Grades TP304H, TP309H, TP309HCb, TP310H,...
September 1, 2005
Standard Specification for Spray-Formed Seamless Austenitic Stainless Steel Pipes
1.1 This specification covers spray-formed seamless austenitic stainless steel pipe intended for high-temperature and general corrosive service. 1.2 Grades TP304H, TP309H, TP309HCb, TP310H,...
March 10, 2001
Standard Specification for Spray-Formed Seamless Austenitic Stainless Steel Pipes
1.1 This specification covers spray-formed seamless austenitic stainless steel pipe intended for high-temperature and general corrosive service. 1.2 Grades TP304H, TP309H, TP309HCb, TP310H,...
ASTM A943/A943M-00
October 10, 2000
Standard Specification for Spray-Formed Seamless Austenitic Stainless Steel Pipes
1.1 This specification covers spray-formed seamless austenitic stainless steel pipe intended for high-temperature and general corrosive service. 1.2 Grades TP304H, TP309H, TP309HCb, TP310H,...
Advertisement