ASTM International - ASTM A48-94ae1
Standard Specification for Gray Iron Castings
| Organization: | ASTM International |
| Publication Date: | 10 May 2001 |
| Status: | inactive |
| Page Count: | 5 |
| ICS Code (Iron and steel castings): | 77.140.80 |
scope:
1.1 This specification covers gray iron castings intended for general engineering use where tensile strength is a major consideration. Castings are classified on the basis of the tensile strength of the iron in separately cast test bars.
1.1.1 This specification subordinates chemical composition to tensile strength.
1.2 Castings produced to this specification are graded on the basis of minimum tensile strength obtained in special test coupons designed to standardize cooling rate. The tensile strength developed in certain casting sections may vary from test coupon values (see X1.2).
1.3 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only.
Document History