ASTM International - ASTM B150/B150M-02

Standard Specification for Aluminum Bronze Rod, Bar, and Shapes

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 April 2002
Status: inactive
Page Count: 6
ICS Code (Aluminium products): 77.150.10
scope:

1.1 This specification establishes the requirements for aluminum bronze rod, bar, and shapes for Copper Alloys UNS Nos. C61300, C61400, C61900, C62300, C62400, C63000, C63020, C63200, C64200, and C64210.

Note 1-Product intended for hot forging is described in Specification B 124/B 124M.

Note 2-Warning Mercury is a definite health hazard in use and in disposal.

1.2 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory requirements prior to use.

Document History

January 1, 2026
Standard Specification for Aluminum Bronze Rod, Bar, and Shapes
1.1 This specification establishes the requirements for aluminum bronze rod, bar, and shapes for copper alloy UNS Nos. C61300, C61400, C61900, C62300, C62400, C63000, C63020, C63200, C64200, and...
April 1, 2025
Standard Specification for Aluminum Bronze Rod, Bar, and Shapes
1.1 This specification establishes the requirements for aluminum bronze rod, bar, and shapes for Copper Alloys UNS Nos. C61300, C61400, C61900, C62300, C62400, C63000, C63020, C63200, C64200, and...
April 1, 2019
Standard Specification for Aluminum Bronze Rod, Bar, and Shapes
1.1 This specification establishes the requirements for aluminum bronze rod, bar, and shapes for Copper Alloys UNS Nos. C61300, C61400, C61900, C62300, C62400, C63000, C63020, C63200, C64200, and...
April 1, 2017
Standard Specification for Aluminum Bronze Rod, Bar, and Shapes
1.1 This specification establishes the requirements for aluminum bronze rod, bar, and shapes for Copper Alloys UNS Nos. C61300, C61400, C61900, C62300, C62400, C63000, C63020, C63200, C64200, and...
October 1, 2012
Standard Specification for Aluminum Bronze Rod, Bar, and Shapes
1.1 This specification establishes the requirements for aluminum bronze rod, bar, and shapes for Copper Alloys UNS Nos. C61300, C61400, C61900, C62300, C62400, C63000, C63020, C63200, C64200, and...
April 15, 2008
Standard Specification for Aluminum Bronze Rod, Bar, and Shapes
1.1 This specification establishes the requirements for aluminum bronze rod, bar, and shapes for Copper Alloys UNS Nos. C61300, C61400, C61900, C62300, C62400, C63000, C63020, C63200, C64200, and...
May 10, 2003
Standard Specification for Aluminum Bronze Rod, Bar, and Shapes
1.1 This specification establishes the requirements for aluminum bronze rod, bar, and shapes for Copper Alloys UNS Nos. C61300, C61400, C61900, C62300, C62400, C63000, C63020, C63200, C64200, and...
ASTM B150/B150M-02
April 10, 2002
Standard Specification for Aluminum Bronze Rod, Bar, and Shapes
1.1 This specification establishes the requirements for aluminum bronze rod, bar, and shapes for Copper Alloys UNS Nos. C61300, C61400, C61900, C62300, C62400, C63000, C63020, C63200, C64200, and...
Advertisement