ASTM International - ASTM B371/B371M-02

Standard Specification for Copper-Zinc-Silicon Alloy Rod

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 April 2002
Status: inactive
Page Count: 3
ICS Code (Steel bars and rods): 77.140.60
scope:

1.1.1 If the purchaser does not specify the alloy to be supplied, product is permitted to be furnished in any of the alloys named in 1.1.

1.2 Units-The values stated in either inch-pound units or in SI units are to be regarded as standard. Within the text, the SI units are shown in brackets. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in nonconformance with the standard.

1.3 The following safety hazard caveat pertains only to 9.1 of this specification. This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory requirements prior to use. (Warning-Mercury is a definite health hazard in use and disposal.)

Document History

January 1, 2026
Standard Specification for Copper-Zinc-Silicon Alloy Rod
1.1 This specification establishes the requirements for copper-zinc-silicon alloy rod produced in copper alloy UNS Nos. C69240, C69300, C69400, C69410, C69430, C69700, C69710, and C69850. 1.1.1 If...
April 1, 2019
Standard Specification for Copper-Zinc-Silicon Alloy Rod
1.1 This specification establishes the requirements for copper-zinc-silicon alloy rod produced in Copper Alloy UNS Nos. C69240, C69300, C69400, C69410, C69430, C69700, C69710, and C69850. 1.1.1 If...
October 1, 2015
Standard Specification for Copper-Zinc-Silicon Alloy Rod
1.1 This specification establishes the requirements for copper-zinc-silicon alloy rod produced in Copper Alloy UNS Nos. C69240, C69300, C69400, C69430, C69700, and C69710. 1.1.1 If the purchaser...
October 1, 2013
Standard Specification for Copper-Zinc-Silicon Alloy Rod
1.1 This specification establishes the requirements for copper-zinc-silicon alloy rod produced in Copper Alloy UNS Nos. C69300, C69400, C69430, C69700, and C69710. 1.1.1 If the purchaser does not...
October 1, 2008
Standard Specification for Copper-Zinc-Silicon Alloy Rod
1.1 This specification establishes the requirements for copper-zinc-silicon alloy rod produced in Copper Alloy UNS Nos. C69300, C69400, C69430, C69700, and C69710. 1.1.1 If the purchaser does not...
October 1, 2006
Standard Specification for Copper-Zinc-Silicon Alloy Rod
1.1 This specification establishes the requirements for copper-zinc-silicon alloy rod produced in Copper Alloy UNS Nos. C69300, C69400, C69430, C69700, and C69710. 1.1.1 If the purchaser does not...
October 1, 2005
Standard Specification for Copper-Zinc-Silicon Alloy Rod
1.1 This specification establishes the requirements for copper-zinc-silicon alloy rod produced in Copper Alloy UNS Nos. C69300, C69400, C69430, C69700, and C69710. 1.1.1 If the purchaser does not...
ASTM B371/B371M-02
April 10, 2002
Standard Specification for Copper-Zinc-Silicon Alloy Rod
1.1.1 If the purchaser does not specify the alloy to be supplied, product is permitted to be furnished in any of the alloys named in 1.1. 1.2 Units—The values stated in either inch-pound units or in...
Advertisement