ASTM International - ASTM B108-01

Standard Specification for Aluminum-Alloy Permanent Mold Castings

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 December 2001
Status: inactive
Page Count: 12
ICS Code (Aluminium products): 77.150.10
scope:

1.1 This specification covers aluminum-alloy permanent mold castings designated as shown in Table 1.

1.2 Alloy and temper designations are in accordance with ANSI H35.1. The equivalent unified numbering system alloy designations are in accordance with Practice E 527.

1.3 For acceptance criteria for inclusion of new aluminum and aluminum alloys and their properties in this specification, see Annex A1and Annex A2.

1.4 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only.

Document History

November 1, 2006
Standard Specification for Aluminum-Alloy Permanent Mold Castings
1.1 This specification covers aluminum-alloy permanent mold castings designated as shown in . 1.2 This specification is not intended for aluminum-alloy permanent mold castings used in aerospace...
June 10, 2003
Standard Specification for Aluminum-Alloy Permanent Mold Castings
1.1 This specification covers aluminum-alloy permanent mold castings designated as shown in Table 1. 1.2 This specification is not intended for aluminum-alloy permanent mold castings used in...
June 10, 2003
Standard Specification for Aluminum-Alloy Permanent Mold Castings
1.1 This specification covers aluminum-alloy permanent mold castings designated as shown in Table 1. 1.2 This specification is not intended for aluminum-alloy permanent mold castings used in...
December 10, 2002
Standard Specification for Aluminum-Alloy Permanent Mold Castings
1.1 This specification covers aluminum-alloy permanent mold castings designated as shown in Table 1. 1.2 Alloy and temper designations are in accordance with ANSI H35.1. The equivalent unified...
ASTM B108-01
December 10, 2001
Standard Specification for Aluminum-Alloy Permanent Mold Castings
1.1 This specification covers aluminum-alloy permanent mold castings designated as shown in Table 1. 1.2 Alloy and temper designations are in accordance with ANSI H35.1. The equivalent unified...
December 10, 2001
Standard Specification for Aluminum-Alloy Permanent Mold Castings
1.1 This specification covers aluminum-alloy permanent mold castings designated as shown in Table 1. 1.2 Alloy and temper designations are in accordance with ANSI H35.1. The equivalent unified...
December 10, 2001
Standard Specification for Aluminum-Alloy Permanent Mold Castings
1.1 This specification covers aluminum-alloy permanent mold castings designated as shown in Table 1. 1.2 Alloy and temper designations are in accordance with ANSI H35.1. The equivalent unified...
Advertisement