ASTM International - ASTM B632/B632M-00

Standard Specification for Aluminum-Alloy Rolled Tread Plate

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 April 2001
Status: inactive
Page Count: 7
ICS Code (Aluminium products): 77.150.10
scope:

1.1 This specification covers aluminum-alloy rolled flat tread plate, mill-finish, with a raised pattern on one side, in the alloy, tempers, and thicknesses shown in Table 1 and Table 2.

1.2 Alloy and temper designation are in accordance with ANSI H35.1 [H35.1M]. The equivalent Unified Numbering System alloy designation are those of preceded by A9, which is A96061 for alloy 6061 and A93003 for Alloy 3003 in accordance with Practice E527.

1.3 For acceptance criteria for inclusion of new aluminum and aluminum alloys in this specification, see Annex A2.

1.4 The values stated in either inch-pound or SI units are to be regarded separately as standard. The SI units are shown either in brackets or in separate tables. The values stated in each system are not exact equivalents; therefore, each system must be used independently of the other. Combining values from the two systems will result in nonconformance with the specification.

Document History

May 15, 2024
Standard Specification for Aluminum-Alloy Rolled Tread Plate
1.1 This specification covers aluminum-alloy rolled flat tread plate, mill-finish, with a raised pattern on one side, in the alloy, tempers, and thicknesses shown in Table 1 and Table 2 [Table 3]....
August 1, 2018
Standard Specification for Aluminum-Alloy Rolled Tread Plate
1.1 This specification covers aluminum-alloy rolled flat tread plate, mill-finish, with a raised pattern on one side, in the alloy, tempers, and thicknesses shown in Table 1 and Table 2 [Table 3]....
October 1, 2015
Standard Specification for Aluminum-Alloy Rolled Tread Plate
1.1 This specification covers aluminum-alloy rolled flat tread plate, mill-finish, with a raised pattern on one side, in the alloy, tempers, and thicknesses shown in Table 1 and Table 2 [Table 3]....
March 1, 2008
Standard Specification for Aluminum-Alloy Rolled Tread Plate
1.1 This specification covers aluminum-alloy rolled flat tread plate, mill-finish, with a raised pattern on one side, in the alloy, tempers, and thicknesses shown in Table 1 and Table 2 [Table 3]....
October 10, 2002
Standard Specification for Aluminum-Alloy Rolled Tread Plate
1.1 This specification covers aluminum-alloy rolled flat tread plate, mill-finish, with a raised pattern on one side, in the alloy, tempers, and thicknesses shown in Table 1 and Table 2. 1.2 Alloy...
April 10, 2001
Standard Specification for Aluminum-Alloy Rolled Tread Plate
1.1 This specification covers aluminum-alloy rolled flat tread plate, mill-finish, with a raised pattern on one side, in the alloy, tempers, and thicknesses shown in Table 1 and Table 2. 1.2 Alloy...
ASTM B632/B632M-00
April 10, 2001
Standard Specification for Aluminum-Alloy Rolled Tread Plate
1.1 This specification covers aluminum-alloy rolled flat tread plate, mill-finish, with a raised pattern on one side, in the alloy, tempers, and thicknesses shown in Table 1 and Table 2. 1.2 Alloy...
Advertisement