ASTM International - ASTM A503/A503M-99
Standard Specification for Ultrasonic Examination of Forged Crankshafts
| Organization: | ASTM International |
| Publication Date: | 10 March 2001 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Shafts): | 21.120.10 |
scope:
1.1 This is an acceptance specification for the ultrasonic inspection of forged steel crankshafts having main bearing journals or crankpins 4 in. [100 mm] or larger in diameter.
1.2 This specification covers the testing equipment required and the test procedure to be followed, and it defines the critical and noncritical areas and limits of acceptance.
1.3 This specification is intended to cover both continuous grain flow (CGF) crankshafts for medium and high speed diesel engines as well as solid (slab) forged crankshafts for other applications.
1.4 The values stated in either inch-pound units or SI (metric) units are to be regarded separately as the standard. Within the text and tables, the SI units are shown in brackets. The values stated in each system shall be used independently of the other. Combining values from the two systems may result in nonconformance with the specification.
1.5 Unless the order specifies the applicable "M" specification designation, the inch-pound units shall be used.
1.6This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History