ASTM International - ASTM D2508-93(2002)
Standard Test Method for Solid Rocket Propellant Specific Impulse Measurements (Withdrawn 2003)
inactive
Buy Now
| Organization: | ASTM International |
| Publication Date: | 15 March 1993 |
| Status: | inactive |
| Page Count: | 6 |
| ICS Code (Space systems and operations): | 49.140 |
scope:
1.1 This test method covers the measurement of solid propellant specific impulse values.
1.2 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only.
Document History
ASTM D2508-93(2002)
March 15, 1993
Standard Test Method for Solid Rocket Propellant Specific Impulse Measurements (Withdrawn 2003)
1.1 This test method covers the measurement of solid propellant specific impulse values.
1.2 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for...
January 1, 1993
Standard Test Method for Solid Rocket Propellant Specific Impulse Measurements
1.1 This test method covers the measurement of solid propellant specific impulse values.
1.2 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for...