ASTM International - ASTM C1381-97(2002)e1

Standard Specification for Molded Glass Fiber Reinforced Gypsum Parts

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 December 1997
Status: inactive
Page Count: 2
ICS Code (Walls. Partitions. Façades): 91.060.10
ICS Code (Cement. Gypsum. Lime. Mortar): 91.100.10
scope:

1.1 This specification covers molded glass fiber reinforced gypsum (GRG) parts, which are nonload-bearing, thin-shell, ornamental shapes for architectural embellishment of interior building construction.

1.2 The values stated in either inch-pound or SI units are to be regarded separately as standard. Within the text, the SI units are shown in parentheses. The values stated in each system shall be used independent of the other. Values from the two systems shall not be combined.

1.3 The information presented refers to the molded surface of the part.

1.4 The text of this standard references footnotes, which provide explanatory material. These footnotes shall not be considered as requirements of the standard.

Document History

December 10, 1997
Standard Specification for Molded Glass Fiber Reinforced Gypsum Parts
1.1 This specification covers molded glass fiber reinforced gypsum (GRG) parts, which are nonload-bearing, thin-shell, ornamental shapes for architectural embellishment of interior building...
ASTM C1381-97(2002)e1
December 10, 1997
Standard Specification for Molded Glass Fiber Reinforced Gypsum Parts
1.1 This specification covers molded glass fiber reinforced gypsum (GRG) parts, which are nonload-bearing, thin-shell, ornamental shapes for architectural embellishment of interior building...
Advertisement