ASTM International - ASTM A276-00ae1

Standard Specification for Stainless Steel Bars and Shapes

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 March 2002
Status: inactive
Page Count: 7
ICS Code (Stainless steels): 77.140.20
ICS Code (Steel bars and rods): 77.140.60
ICS Code (Steel profiles): 77.140.70
scope:

1.1 This specification covers hot-finished or cold-finished bars except bars for reforging (Note 1). It includes rounds, squares, and hexagons, and hot-rolled or extruded shapes, such as angles, tees, and channels in the more commonly used types of stainless steels. The free-machining types (Note 2), for general corrosion resistance and high-temperature service, are covered in a separate specification.

Note 1-For bars for reforging, see Specification A 314.

Note 2-For free-machining stainless bars designed especially for optimum machinability, see Specification A 582/A 582M.

Note 3-There are standards covering high nickel, chromium, austenitic corrosion, and heat resisting alloy materials. These standards are under the jurisdiction of ASTM Subcommittee B 02.07 and may be found in Annual Book of ASTM Standards, Vol. 02.04.

1.2 The values stated in inch-pound units are to be regarded as the standard.

Document History

November 1, 2013
Standard Specification for Stainless Steel Bars and Shapes
1.1 This specification covers hot-finished or cold-finished bars except bars for reforging (Note 1). It includes rounds, squares, and hexagons, and hot-rolled or extruded shapes, such as angles,...
May 1, 2013
Standard Specification for Stainless Steel Bars and Shapes
1.1 This specification covers hot-finished or cold-finished bars except bars for reforging (Note 1). It includes rounds, squares, and hexagons, and hot-rolled or extruded shapes, such as angles,...
May 1, 2010
Standard Specification for Stainless Steel Bars and Shapes
1.1 This specification covers hot-finished or cold-finished bars except bars for reforging (Note 1). It includes rounds, squares, and hexagons, and hot-rolled or extruded shapes, such as angles,...
October 1, 2008
Standard Specification for Stainless Steel Bars and Shapes
1.1 This specification covers hot-finished or cold-finished bars except bars for reforging (Note 1). It includes rounds, squares, and hexagons, and hot-rolled or extruded shapes, such as angles,...
May 15, 2008
Standard Specification for Stainless Steel Bars and Shapes
1.1 This specification covers hot-finished or cold-finished bars except bars for reforging (Note 1). It includes rounds, squares, and hexagons, and hot-rolled or extruded shapes, such as angles,...
March 1, 2006
Standard Specification for Stainless Steel Bars and Shapes
1.1 This specification covers hot-finished or cold-finished bars except bars for reforging (Note 0). It includes rounds, squares, and hexagons, and hot-rolled or extruded shapes, such as angles,...
September 1, 2005
Standard Specification for Stainless Steel Bars and Shapes
1.1 This specification covers hot-finished or cold-finished bars except bars for reforging (Note 1). It includes rounds, squares, and hexagons, and hot-rolled or extruded shapes, such as angles,...
March 1, 2005
Standard Specification for Stainless Steel Bars and Shapes
1.1 This specification covers hot-finished or cold-finished bars except bars for reforging (Note 1). It includes rounds, squares, and hexagons, and hot-rolled or extruded shapes, such as angles,...
February 1, 2004
Standard Specification for Stainless Steel Bars and Shapes
1.1 This specification covers hot-finished or cold-finished bars except bars for reforging (Note 1). It includes rounds, squares, and hexagons, and hot-rolled or extruded shapes, such as angles,...
April 10, 2003
Standard Specification for Stainless Steel Bars and Shapes
1.1 This specification covers hot-finished or cold-finished bars except bars for reforging (Note 1). It includes rounds, squares, and hexagons, and hot-rolled or extruded shapes, such as angles,...
September 10, 2002
Standard Specification for Stainless Steel Bars and Shapes
1.1 This specification covers hot-finished or cold-finished bars except bars for reforging (Note 1). It includes rounds, squares, and hexagons, and hot-rolled or extruded shapes, such as angles,...
March 10, 2002
Standard Specification for Stainless Steel Bars and Shapes
1.1 This specification covers hot-finished or cold-finished bars except bars for reforging (Note 1). It includes rounds, squares, and hexagons, and hot-rolled or extruded shapes, such as angles,...
March 10, 2002
Standard Specification for Stainless Steel Bars and Shapes
1.1 This specification covers hot-finished or cold-finished bars except bars for reforging (Note 1). It includes rounds, squares, and hexagons, and hot-rolled or extruded shapes, such as angles,...
ASTM A276-00ae1
March 10, 2002
Standard Specification for Stainless Steel Bars and Shapes
1.1 This specification covers hot-finished or cold-finished bars except bars for reforging (Note 1). It includes rounds, squares, and hexagons, and hot-rolled or extruded shapes, such as angles,...
January 1, 1998
Standard Specification for Stainless Steel Bars and Shapes
A description is not available for this item.
Advertisement