ASTM International - ASTM A682/A682M-00

Standard Specification for Steel, Strip, High-Carbon, Cold-Rolled, General Requirements For

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 March 2002
Status: inactive
Page Count: 8
ICS Code (Spring steels): 77.140.25
scope:

1.1 This specification covers the general requirements for cold-rolled carbon spring steel strip in coils or cut lengths. Strip is classified as product that is 0.3000 in. (7.6 mm) or less in thickness and over 1/2 to 23 15/16 in. (12.5 to 600 mm) in width, inclusive. Strip tolerance products may be available in widths wider than 2315/16 in. (600 mm) by agreement between purchaser and supplier; however, such products are technically classified as cold-rolled sheet.

1.2 The maximum of the specified carbon range is over 0.25 % to 1.35 %, inclusive.

1.3 The above shall apply to the cold-rolled carbon spring steel strip furnished under each of the following specifications issued by ASTM:

Title of SpecificationASTM Designation
Steel, Strip, High Carbon,A 684/A 684M
Cold Rolled

1.4 The tolerances in this specification are different than those in Specification A 568/A 568M and Specification A 109/A 109M.

1.5 For the purpose of determining conformance with this specification, values shall be rounded to the nearest unit in the right hand place of figures used in expressing the limiting values in accordance with the rounding method of Practice E 29.

1.6 The metric portions of the tables herein list permissible variations in dimensions and mass (see Note 1) in SI (metric) units. The values listed are not exact conversions of the values listed in the inch-pound tables but instead are rounded or rationalized values. Conformance to SI tolerances is mandatory when the "M" specification is used.

Note 1-The term weight is used when inch-pound units are the standard. However, under SI the preferred term in mass.

1.7 The values stated in either inch-pound units or SI units are to be regarded as standard. Within the text, the SI units are shown in brackets. The values stated in each system are not exact equivalents; therefore, each system must be used independently of the other. Combining values from the two systems will result in nonconformance with the specification.

1.8 This specification is expressed in both inch-pound units and SI units. However, unless the order specifies the applicable "M" specification designation (SI units), the material shall be furnished to inch-pound units.

Document History

ASTM A682/A682M-00
March 10, 2002
Standard Specification for Steel, Strip, High-Carbon, Cold-Rolled, General Requirements For
1.1 This specification covers the general requirements for cold-rolled carbon spring steel strip in coils or cut lengths. Strip is classified as product that is 0.3000 in. (7.6 mm) or less in...
March 10, 2002
Standard Specification for Steel, Strip, High-Carbon, Cold-Rolled, General Requirements For
1.1 This specification covers the general requirements for cold-rolled carbon spring steel strip in coils or cut lengths. Strip is classified as product that is 0.3000 in. (7.6 mm) or less in...
Advertisement