ASTM International - ASTM A435/A435M-90(1996)

Standard Specification for Straight-Beam Ultrasonic Examination of Steel Plates

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 January 2001
Status: inactive
Page Count: 2
scope:

1.1 This specification covers the procedure and acceptance standards for straight-beam, pulse-echo, ultrasonic examination of rolled fully killed carbon and alloy steel plates, 1/2 in. [12.5 mm] and over in thickness. It was developed to assure delivery of steel plates free of gross internal discontinuities such as pipe, ruptures, or laminations and is to be used whenever the inquiry, contract, order, or specification states that the plates are to be subjected to ultrasonic examination.

1.2 Individuals performing examinations in accordance with this specification shall be qualified and certified in accordance with the requirements of the latest edition of ASNT SNT-TC-1A or an equivalent accepted standard. An equivalent standard is one which covers the qualification and certification of ultrasonic nondestructive examination candidates and which is acceptable to the purchaser.

1.3 The values stated in either inch-pound units or SI units are to be regarded separately as standard. Within the text, the SI units are shown in brackets. The values stated in each system are not exact equivalents, therefore, each system must be used independently of the other. Combining values from the two systems may result in nonconformance with the specification.

Document History

November 1, 2023
Standard Specification for Straight-Beam Ultrasonic Examination of Steel Plates
1.1 This specification2 covers the procedure and acceptance standards for straight-beam, pulse-echo, ultrasonic examination of rolled fully killed carbon and alloy steel plates, 1/2 in. [12.5 mm] and...
November 1, 2017
Standard Specification for Straight-Beam Ultrasonic Examination of Steel Plates
1.1 This specification2 covers the procedure and acceptance standards for straight-beam, pulse-echo, ultrasonic examination of rolled fully killed carbon and alloy steel plates, 1/2 in. [12.5 mm] and...
March 1, 2012
Standard Specification for Straight-Beam Ultrasonic Examination of Steel Plates
1.1 This specification covers the procedure and acceptance standards for straight-beam, pulse-echo, ultrasonic examination of rolled fully killed carbon and alloy steel plates, ½ in. [12.5 mm] and...
March 1, 2007
Standard Specification for Straight-Beam Ultrasonic Examination of Steel Plates
1.1 This specification covers the procedure and acceptance standards for straight-beam, pulse-echo, ultrasonic examination of rolled fully killed carbon and alloy steel plates, 1/2 in. [12.5 mm] and...
ASTM A435/A435M-90(1996)
January 1, 2001
Standard Specification for Straight-Beam Ultrasonic Examination of Steel Plates
1.1 This specification covers the procedure and acceptance standards for straight-beam, pulse-echo, ultrasonic examination of rolled fully killed carbon and alloy steel plates, 1/2 in. [12.5 mm] and...
January 1, 2001
Standard Specification for Straight-Beam Ultrasonic Examination of Steel Plates
1.1 This specification covers the procedure and acceptance standards for straight-beam, pulse-echo, ultrasonic examination of rolled fully killed carbon and alloy steel plates, 1/2 in. [12.5 mm] and...
Advertisement