ASTM International - ASTM A578/A578M-96

Standard Specification for Straight-Beam Ultrasonic Examination of Plain and Clad Steel Plates for Special Applications

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 January 2001
Status: inactive
Page Count: 5
scope:

1.1 This specification covers the procedure and acceptance standards for straight-beam, pulse-echo, ultrasonic examination of rolled carbon and alloy plain and clad steel plates, 3/8 in. [10 mm] in thickness and over, for special applications. The method will detect internal discontinuities parallel to the rolled surfaces. Three levels of acceptance standards are provided. Supplementary requirements are provided for examination of clad plate and for alternative procedures.

1.2 Individuals performing examinations in accordance with this specification shall be qualified and certified in accordance with the requirements of the latest edition of ASNT SNT-TC-1A or an equivalent accepted standard. An equivalent standard is one which covers the qualification and certification of ultrasonic nondestructive examination candidates and which is acceptable to the purchaser.

1.3 The values stated in either inch-pound units or SI units are to be regarded separately as standard. Within the text, the SI units are shown in brackets. The values stated in each system are not exact equivalents; therefore, each system must be used independently of the other. Combining values from the two systems may result in nonconformance with the specification.

1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

November 1, 2023
Standard Specification for Straight-Beam Ultrasonic Examination of Rolled Steel Plates for Special Applications
1.1 This specification2 covers the procedure and acceptance standards for straight-beam, pulse-echo, ultrasonic examination of rolled carbon and alloy steel plates, 3/8 in. [10 mm] in thickness and...
November 1, 2017
Standard Specification for Straight-Beam Ultrasonic Examination of Rolled Steel Plates for Special Applications
1.1 This specification2 covers the procedure and acceptance standards for straight-beam, pulse-echo, ultrasonic examination of rolled carbon and alloy steel plates, 3/8 in. [10 mm] in thickness and...
March 1, 2012
Standard Specification for Straight-Beam Ultrasonic Examination of Rolled Steel Plates for Special Applications
1.1 This specification covers the procedure and acceptance standards for straight-beam, pulse-echo, ultrasonic examination of rolled carbon and alloy steel plates, 3/8 in. [10 mm] in thickness and...
November 1, 2007
Standard Specification for Straight-Beam Ultrasonic Examination of Rolled Steel Plates for Special Applications
1.1.This specification covers the procedure and acceptance standards for straight-beam, pulse-echo, ultrasonic examination of rolled carbon and alloy steel plates, 3/8 in. [10 mm] in thickness and...
ASTM A578/A578M-96
January 1, 2001
Standard Specification for Straight-Beam Ultrasonic Examination of Plain and Clad Steel Plates for Special Applications
1.1 This specification covers the procedure and acceptance standards for straight-beam, pulse-echo, ultrasonic examination of rolled carbon and alloy plain and clad steel plates, 3/8 in. [10 mm] in...
January 1, 2001
Standard Specification for Straight-Beam Ultrasonic Examination of Plain and Clad Steel Plates for Special Applications
1.1 This specification covers the procedure and acceptance standards for straight-beam, pulse-echo, ultrasonic examination of rolled carbon and alloy plain and clad steel plates, 3/8 in. [10 mm] in...
Advertisement