ASTM International - ASTM A662/A662M-99

Standard Specification for Pressure Vessel Plates, Carbon-Manganese-Silicon Steel, for Moderate and Lower Temperature Service

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 September 2001
Status: inactive
Page Count: 4
ICS Code (Steels for pressure purposes): 77.140.30
scope:

1.1 This specification covers three grades of carbon-manganese-silicon steel plates intended primarily for service in welded pressure vessels where improved low temperature notch toughness is important.

1.2 The maximum thickness of plates is limited only by the capacity of the composition to meet the specified mechanical property requirements; however, current practice normally limits the maximum thickness of plates furnished under this specification to 2 in. [50 mm].

1.3 Grades A, B, and C comply substantially with the requirements of ISO Pressure Vessel Steels P9, P15, and P18, respectively.

1.4 For plates produced from coil, the additional requirements, including additional testing requirements and the reporting of additional test results, of Specification A 20/A 20M apply.

1.5 The values stated in either inch-pound units or SI units are to be regarded separately as standard. Within the text, the SI units are shown in brackets. The values stated in each system are not exact equivalents; therefore, each system must be used independently of the other. Combining values from the two systems may result in nonconformance with the specification.

Document History

August 15, 2024
Standard Specification for Pressure Vessel Plates, Carbon-Manganese-Silicon Steel, for Moderate and Lower Temperature Service
1.1 This specification2 covers three grades of carbon-manganese-silicon steel plates intended primarily for service in welded pressure vessels where improved low temperature notch toughness is...
November 1, 2017
Standard Specification for Pressure Vessel Plates, Carbon-Manganese-Silicon Steel, for Moderate and Lower Temperature Service
1.1 This specification2 covers three grades of carbon-manganese-silicon steel plates intended primarily for service in welded pressure vessels where improved low temperature notch toughness is...
May 1, 2012
Standard Specification for Pressure Vessel Plates, Carbon-Manganese-Silicon Steel, for Moderate and Lower Temperature Service
1.1 This specification covers three grades of carbon-manganese-silicon steel plates intended primarily for service in welded pressure vessels where improved low temperature notch toughness is...
November 1, 2007
Standard Specification for Pressure Vessel Plates, Carbon-Manganese-Silicon Steel, for Moderate and Lower Temperature Service
1.1 This specification covers three grades of carbon-manganese-silicon steel plates intended primarily for service in welded pressure vessels where improved low temperature notch toughness is...
September 10, 2003
Standard Specification for Pressure Vessel Plates, Carbon-Manganese-Silicon Steel, for Moderate and Lower Temperature Service
1.1 This specification covers three grades of carbon-manganese-silicon steel plates intended primarily for service in welded pressure vessels where improved low temperature notch toughness is...
ASTM A662/A662M-99
September 10, 2001
Standard Specification for Pressure Vessel Plates, Carbon-Manganese-Silicon Steel, for Moderate and Lower Temperature Service
1.1 This specification covers three grades of carbon-manganese-silicon steel plates intended primarily for service in welded pressure vessels where improved low temperature notch toughness is...
September 10, 2001
Standard Specification for Pressure Vessel Plates, Carbon-Manganese-Silicon Steel, for Moderate and Lower Temperature Service
1.1 This specification covers three grades of carbon-manganese-silicon steel plates intended primarily for service in welded pressure vessels where improved low temperature notch toughness is...
September 10, 2001
Standard Specification for Pressure Vessel Plates, Carbon-Manganese-Silicon Steel, for Moderate and Lower Temperature Service
1.1 This specification covers three grades of carbon-manganese-silicon steel plates intended primarily for service in welded pressure vessels where improved low temperature notch toughness is...
Advertisement