ASTM International - ASTM A782/A782M-90(1996)e1

Standard Specification for Pressure-Vessel Plates, Quenched-and-Tempered, Manganese-Chromium-Molybdenum-Silicon Zirconium Alloy Steel

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 January 2001
Status: inactive
Page Count: 3
scope:

1.1 This specification covers high-strength quenched and tempered alloy steel plates intended for use in fusion welded pressure vessels.

1.2 Plates under this specification are available in three classes having different strength levels as follows:

YieldTensile
Strength,Strength,
min,min,
Class ksi [MPa]ksi [MPa]
180 [550]97 [670]
290 [620]107 [740]
3100 [690]115 [795]

1.3 The thickness of plates under this specification is limited to a maximum of 2 in. [50 mm].

1.4 The values stated in either inch-pound units or SI units are to be regarded separately as standard. Within the text, the SI units are shown in brackets. The values stated in each system are not exact equivalents; therefore, each system must be used independently of the other. Combining values from the two systems may result in nonconformance with the specification.

Document History

March 1, 2006
Standard Specification for Pressure-Vessel Plates, Quenched-and-Tempered, Manganese-Chromium-Molybdenum-Silicon Zirconium Alloy Steel (Withdrawn 2010)
This specification covers high strength quenched and tempered alloy steel plates for fusion welded pressure vessels. The steel materials shall be killed and shall conform to the fine austenitic grain...
ASTM A782/A782M-90(1996)e1
January 1, 2001
Standard Specification for Pressure-Vessel Plates, Quenched-and-Tempered, Manganese-Chromium-Molybdenum-Silicon Zirconium Alloy Steel
1.1 This specification covers high-strength quenched and tempered alloy steel plates intended for use in fusion welded pressure vessels. 1.2 Plates under this specification are available in three...
January 1, 2001
Standard Specification for Pressure-Vessel Plates, Quenched-and-Tempered, Manganese-Chromium-Molybdenum-Silicon Zirconium Alloy Steel
1.1 This specification covers high-strength quenched and tempered alloy steel plates intended for use in fusion welded pressure vessels. 1.2 Plates under this specification are available in three...
Advertisement