ASTM International - ASTM A455/A455M-90(1996)e1

Standard Specification for Pressure Vessel Plates, Carbon Steel, High-Strength Manganese

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 September 2001
Status: inactive
Page Count: 2
scope:

1.1 This specification covers high-tensile strength carbon-manganese steel plates intended for welded pressure vessels.

1.2 This material is usually made to a semi-killed or capped deoxidation practice. However, at the purchaser's or the producer's option, the material may be made silicon-killed or aluminum-killed.

1.3 The maximum thickness of plates furnished under this specification shall be ¾in. [20 mm].

1.4 For plates produced from coil, the additional requirements, including additional testing requirements and the reporting of additional test results, of Specification A20/A20M apply.1.5 The values stated in either inch-pound units or SI units are to be regarded separately as standard. Within the text, the SI units are shown in brackets. The values stated in each system are not exact equivalents; therefore, each system must be used independently of the other. Combining values from the two systems may result in nonconformance with the specification.

Document History

November 1, 2017
Standard Specification for Pressure Vessel Plates, Carbon Steel, High-Strength Manganese
1.1 This specification2 covers high-tensile strength carbon-manganese steel plates intended for welded pressure vessels. 1.2 This steel is usually made to a semi-killed or capped deoxidation...
November 1, 2012
Standard Specification for Pressure Vessel Plates, Carbon Steel, High-Strength Manganese
1.1 This specification2 covers high-tensile strength carbon-manganese steel plates intended for welded pressure vessels. 1.2 This steel is usually made to a semi-killed or capped deoxidation...
May 1, 2012
Standard Specification for Pressure Vessel Plates, Carbon Steel, High-Strength Manganese
1.1 This specification covers high-tensile strength carbon-manganese steel plates intended for welded pressure vessels. 1.2 This steel is usually made to a semi-killed or capped deoxidation...
November 1, 2007
Standard Specification for Pressure Vessel Plates, Carbon Steel, High-Strength Manganese
1.1 This specification covers high-tensile strength carbon-manganese steel plates intended for welded pressure vessels. 1.2 This steel is usually made to a semi-killed or capped deoxidation...
September 10, 2003
Standard Specification for Pressure Vessel Plates, Carbon Steel, High-Strength Manganese
1.1 This specification covers high-tensile strength carbon-manganese steel plates intended for welded pressure vessels. 1.2 This material is usually made to a semi-killed or capped deoxidation...
September 10, 2001
Standard Specification for Pressure Vessel Plates, Carbon Steel, High-Strength Manganese
1.1 This specification covers high-tensile strength carbon-manganese steel plates intended for welded pressure vessels. 1.2 This material is usually made to a semi-killed or capped deoxidation...
ASTM A455/A455M-90(1996)e1
September 10, 2001
Standard Specification for Pressure Vessel Plates, Carbon Steel, High-Strength Manganese
1.1 This specification covers high-tensile strength carbon-manganese steel plates intended for welded pressure vessels. 1.2 This material is usually made to a semi-killed or capped deoxidation...
September 10, 2001
Standard Specification for Pressure Vessel Plates, Carbon Steel, High-Strength Manganese
1.1 This specification covers high-tensile strength carbon-manganese steel plates intended for welded pressure vessels. 1.2 This material is usually made to a semi-killed or capped deoxidation...
Advertisement