ASTM International - ASTM A20/A20M-00a

Standard Specification for General Requirements for Steel Plates for Pressure Vessels

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 November 2001
Status: inactive
Page Count: 33
ICS Code (Pressure vessels): 23.020.30
ICS Code (Flat steel products and semi-products): 77.140.50
scope:

1.1 This specification covers a group of common requirements which, unless otherwise specified in the individual material specification, shall apply to rolled steel plates for pressure vessels under each of the following specifications issued by ASTM:

Title of SpecificationASTMDesignation
Pressure Vessel Plates, Alloy Steel, Chromium-Manganese Silicon A202/A202M
Pressure Vessel Plates, Alloy Steel, NickelA203/A203M
Pressure Vessel Plates, Alloy Steel, MolybdenumA204/A204M
Pressure Vessel Plates, Alloy Steel, Manganese-VanadiumA225/A225M
Pressure Vessel Plates, Carbon Steel, Low- and Intermediate-Tensile Strength A285/A285M
Pressure Vessel Plates, Carbon Steel, Manganese-SiliconA299/A299M
Pressure Vessel Plates, Alloy Steel, Manganese-Molybdenum and Manganese-Molybdenum-NickelA302/A302M
Pressure Vessel Plates, Alloy Steel, 9 Percent Nickel Double-Normalized and TemperedA353/A353M
Pressure Vessel Plates, Alloy Steel, Chromium-MolybdenumA387/A387M
Pressure Vessel Plates, Carbon Steel, High Strength ManganeseA455/A455M
Pressure Vessel Plates, Carbon Steel, for Intermediate- and Higher-Temperature ServiceA515/A515M
Pressure Vessel Plates, Carbon Steel, Moderate- and Lower-Temperature Service A516/A516M
Pressure Vessel Plates, Alloy Steel, High-Strength, Quenched and Tempered A517/A517M
Pressure Vessel Plates, Alloy Steel, Quenched and Tempered Manganese-Molybdenum and Manganese-Molybdenum- NickelA533/A533M
Pressure Vessel Plates, Heat-Treated, Carbon-Manganese-Silicon Steel A537/A537M
Pressure Vessel Plates, Alloy Steel, Quenched and Tempered Chromium-MolybdenumA542/A542M
Pressure Vessel Plates, Alloy Steel, Quenched and Tempered Nickel-Chromium-MolybdenumA543/A543M
Pressure Vessel Plates, Alloy Steel, Quenched and Tempered 8 and 9 Percent NickelA553/A553M
Pressure Vessel Plates, Carbon Steel, Manganese-Titanium for Glass or Diffused Metallic CoatingsA562/A562M
Pressure Vessel Plates, Carbon Steel, High Strength, for Moderate and Lower Temperature ServiceA612/A612M
Pressure Vessel Plates, Five Percent Nickel Alloy Steel, Specially Heat TreatedA645/A645M
Pressure Vessel Plates, Carbon-Manganese, for Moderate and Lower Temperature ServiceA662/A662M
Pressure Vessel Plates, Carbon Steel, Quenched and Tempered, for Welded Layered Pressure VesselsA724/A724M
Pressure Vessel Plates, Alloy Steel and High-Strength Low-Alloy Steel, Quenched and TemperedA734/A734M
Pressure Vessel Plates, Low-Carbon Manganese-Molybdenum-Columbium Alloy Steel, for Moderate and Lower Temperature ServiceA735/A735M
Pressure Vessel Plates, Low-Carbon Age-Hardening Nickel-Copper-Chromium-Molybdenum-Columbium Alloy SteelA736/A736M
Pressure Vessel Plates, High-Strength Low-Alloy SteelA737/A737M
Pressure Vessel Plates, Heat-Treated, Carbon-Manganese-Silicon Steel, for Moderate and Lower Temperature ServiceA738/A738M
Pressure-Vessel Plates, Quenched and Tempered, Manganese-Chromium-Molybdenum-Silicon-Zirconium Alloy SteelA782/A782M
Pressure Vessel Plates, Alloy Steel, Chromium-Molybdenum-Vanadium A832/A832M
Pressure Vessel Plates, Produced by the Thermo-Mechanical Control Process (TMCP)A841/A841M
Pressure Vessel Plates, 9 % Nickel Alloy, Produced by the Direct-Quenching ProcessA844/A844M

1.1.1 This specification also covers a group of supplementary requirements which are applicable to several of the above specifications as indicated therein. These are provided for use when additional testing or inspection is desired and apply only when specified individually by the purchaser in the order.

1.2 Appendix X1 describes the production and some of the characteristics of coiled product from which pressure vessel plates may be produced.

1.3 Appendix X2 provides information on the variability of tensile properties in plates for pressure vessels.

1.4 Appendix X3 provides information on the variability of Charpy-V-Notch impact test properties in plates for pressure vessels.

1.5 Appendix X4 provides information on cold bending of plates including suggested minimum inside radii for cold bending.

1.6 These materials are intended to be suitable for fusion welding. When the steel is to be welded, it is presupposed that a welding procedure suitable for the grade of steel and intended use or service will be utilized.

1.7 In case of any conflict in requirements, the requirements of the individual material specification shall prevail over those of this general specification.

1.8 The purchaser may specify additional requirements which do not negate any of the provisions of this general specification or of the individual material specifications. Such additional requirements, the acceptance of which are subject to negotiation with the supplier, must be included in the order information (see 4.1.8).

1.9 For purposes of determining conformance with this specification and the various material specifications referenced in 1.1, values shall be rounded to the nearest unit in the right-hand place of figures used in expressing the limiting values in accordance with the rounding method of Practice E29.

1.10 The values stated in either inch-pound units or SI units are to be regarded as standard. Within the text, the SI units are shown in brackets. The values stated in each system are not exact equivalents. Therefore, each system must be used independently of the other. Combining values from the two systems may result in nonconformance with this specification.

1.11 This specification and the applicable material specifications are expressed in both inch-pound units and SI units. However, unless the order specifies the applicable "M" specification designation (SI units), the material shall be furnished to inch-pound units.

Document History

November 1, 2020
Standard Specification for General Requirements for Steel Plates for Pressure Vessels
1.1 This general requirements specification2 covers a group of common requirements that, unless otherwise specified in the applicable product specification, apply to rolled steel plates for pressure...
May 1, 2019
Standard Specification for General Requirements for Steel Plates for Pressure Vessels
1.1 This general requirements specification2 covers a group of common requirements that, unless otherwise specified in the applicable product specification, apply to rolled steel plates for pressure...
March 1, 2018
Standard Specification for General Requirements for Steel Plates for Pressure Vessels
1.1 This general requirements specification2 covers a group of common requirements that, unless otherwise specified in the applicable product specification, apply to rolled steel plates for pressure...
November 15, 2017
Standard Specification for General Requirements for Steel Plates for Pressure Vessels
1.1 This general requirements specification2 covers a group of common requirements that, unless otherwise specified in the applicable product specification, apply to rolled steel plates for pressure...
November 1, 2015
Standard Specification for General Requirements for Steel Plates for Pressure Vessels
1.1 This general requirements specification2 covers a group of common requirements that, unless otherwise specified in the applicable product specification, apply to rolled steel plates for pressure...
October 1, 2014
Standard Specification for General Requirements for Steel Plates for Pressure Vessels
1.1 This general requirements specification2 covers a group of common requirements that, unless otherwise specified in the applicable product specification, apply to rolled steel plates for pressure...
October 1, 2013
Standard Specification for General Requirements for Steel Plates for Pressure Vessels
1.1 This general requirements specification2 covers a group of common requirements that, unless otherwise specified in the applicable product specification, apply to rolled steel plates for pressure...
November 1, 2011
Standard Specification for General Requirements for Steel Plates for Pressure Vessels
1.1 This general requirements specification covers a group of common requirements that, unless otherwise specified in the applicable product specification, apply to rolled steel plates for pressure...
October 1, 2010
Standard Specification for General Requirements for Steel Plates for Pressure Vessels
This specification covers a group of common requirements that apply to rolled steel plates for pressure vessels. The steel shall be made in an open-hearth, basic-oxygen, or electric-arc furnace...
October 1, 2009
Standard Specification for General Requirements for Steel Plates for Pressure Vessels
This specification covers a group of common requirements that apply to rolled steel plates for pressure vessels. The steel shall be made in an open-hearth, basic-oxygen, or electric-arc furnace...
November 1, 2007
Standard Specification for General Requirements for Steel Plates for Pressure Vessels
1.1 This general requirements specification covers a group of common requirements that, unless otherwise specified in the applicable product specification, apply to rolled steel plates for pressure...
October 1, 2006
Standard Specification for General Requirements for Steel Plates for Pressure Vessels
1.1 This general requirements specification covers a group of common requirements that, unless otherwise specified in the applicable product specification, apply to rolled steel plates for pressure...
May 1, 2005
Standard Specification for General Requirements for Steel Plates for Pressure Vessels
1.1 This general requirements specification covers a group of common requirements that, unless otherwise specified in the applicable product specification, apply to rolled steel plates for pressure...
May 1, 2004
Standard Specification for General Requirements for Steel Plates for Pressure Vessels
1.1 This general requirements specification covers a group of common requirements that, unless otherwise specified in the applicable product specification, apply to rolled steel plates for pressure...
January 1, 2004
Standard Specification for General Requirements for Steel Plates for Pressure Vessels
1.1 This specification covers a group of common requirements which, unless otherwise specified in the individual material specification, shall apply to rolled steel plates for pressure vessels under...
September 10, 2002
Standard Specification for General Requirements for Steel Plates for Pressure Vessels
1.1 This specification covers a group of common requirements which, unless otherwise specified in the individual material specification, shall apply to rolled steel plates for pressure vessels under...
November 10, 2001
Standard Specification for General Requirements for Steel Plates for Pressure Vessels
1.1 This specification covers a group of common requirements which, unless otherwise specified in the individual material specification, shall apply to rolled steel plates for pressure vessels under...
November 10, 2001
Standard Specification for General Requirements for Steel Plates for Pressure Vessels
1.1 This specification covers a group of common requirements which, unless otherwise specified in the individual material specification, shall apply to rolled steel plates for pressure vessels under...
November 10, 2001
Standard Specification for General Requirements for Steel Plates for Pressure Vessels
1.1 This specification covers a group of common requirements which, unless otherwise specified in the individual material specification, shall apply to rolled steel plates for pressure vessels under...
ASTM A20/A20M-00a
November 10, 2001
Standard Specification for General Requirements for Steel Plates for Pressure Vessels
1.1 This specification covers a group of common requirements which, unless otherwise specified in the individual material specification, shall apply to rolled steel plates for pressure vessels under...
November 10, 2001
Standard Specification for General Requirements for Steel Plates for Pressure Vessels
1.1 This specification covers a group of common requirements which, unless otherwise specified in the individual material specification, shall apply to rolled steel plates for pressure vessels under...
January 1, 1997
Standard Specification for General Requirements for Steel Plates for Pressure Vessels
A description is not available for this item.
January 1, 1993
Standard Specification for General requirements for Steel Plates for Pressure Vessels
A description is not available for this item.
Advertisement