ASTM International - ASTM A36/A36M-00a

Standard Specification for Carbon Structural Steel

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 September 2001
Status: inactive
Page Count: 3
ICS Code (Heat-treatable steels): 77.140.10
scope:

1.1 This specification covers carbon steel shapes, plates, and bars of structural quality for use in riveted, bolted, or welded construction of bridges and buildings, and for general structural purposes.

1.2 Supplementary requirements are provided for use where additional testing or additional restrictions are required by the purchaser. Such requirements apply only when specified in the purchase order.

1.3 When the steel is to be welded, a welding procedure suitable for the grade of steel and intended use or service is to be utilized. See Appendix X3 of Specification A6/A6M for information on weldability.

1.4 For Group 4 and 5 wide flange shapes for use in tension, it is recommended that the purchaser consider specifying supplementary requirements, such as fine austenitic grain size and Charpy V-notch impact testing.

1.5 The values stated in either inch-pound units or SI units are to be regarded separately as standard. Within the text, the SI units are shown in brackets. The values stated in each system are not exact equivalents; therefore, each system is to be used independently of the other, without combining values in any way.

1.6 The text of this specification contains notes or footnotes, or both, that provide explanatory material. Such notes and footnotes, excluding those in tables and figures, do not contain any mandatory requirements.

1.7 For plates cut from coiled product, the additional requirements, including additional testing requirements and the reporting of additional test results, of A6/A6M apply.

Document History

July 1, 2019
Standard Specification for Carbon Structural Steel
1.1 This specification2 covers carbon steel shapes, plates, and bars of structural quality for use in riveted, bolted, or welded construction of bridges and buildings, and for general structural...
December 1, 2014
Standard Specification for Carbon Structural Steel
1.1 This specification2 covers carbon steel shapes, plates, and bars of structural quality for use in riveted, bolted, or welded construction of bridges and buildings, and for general structural...
November 1, 2012
Standard Specification for Carbon Structural Steel
1.1 This specification2 covers carbon steel shapes, plates, and bars of structural quality for use in riveted, bolted, or welded construction of bridges and buildings, and for general structural...
May 15, 2008
Standard Specification for Carbon Structural Steel
1.1 This specification covers carbon steel shapes, plates, and bars of structural quality for use in riveted, bolted, or welded construction of bridges and buildings, and for general structural...
March 1, 2005
Standard Specification for Carbon Structural Steel
1.1 This specification covers carbon steel shapes, plates, and bars of structural quality for use in riveted, bolted, or welded construction of bridges and buildings, and for general structural...
April 1, 2004
Standard Specification for Carbon Structural Steel
1.1 This specification covers carbon steel shapes, plates, and bars of structural quality for use in riveted, bolted, or welded construction of bridges and buildings, and for general structural...
May 10, 2003
Standard Specification for Carbon Structural Steel
1.1 This specification covers carbon steel shapes, plates, and bars of structural quality for use in riveted, bolted, or welded construction of bridges and buildings, and for general structural...
April 10, 2003
Standard Specification for Carbon Structural Steel
1.1 This specification covers carbon steel shapes, plates, and bars of structural quality for use in riveted, bolted, or welded construction of bridges and buildings, and for general structural...
December 10, 2002
Standard Specification for Carbon Structural Steel
1.1 This specification covers carbon steel shapes, plates, and bars of structural quality for use in riveted, bolted, or welded construction of bridges and buildings, and for general structural...
ASTM A36/A36M-00a
September 10, 2001
Standard Specification for Carbon Structural Steel
1.1 This specification covers carbon steel shapes, plates, and bars of structural quality for use in riveted, bolted, or welded construction of bridges and buildings, and for general structural...
September 10, 2001
Standard Specification for Carbon Structural Steel
1.1 This specification covers carbon steel shapes, plates, and bars of structural quality for use in riveted, bolted, or welded construction of bridges and buildings, and for general structural...
January 1, 1997
Standard Specification for Carbon Structural Steel
A description is not available for this item.
Advertisement