ASTM International - ASTM A992/A992M-00

Standard Specification for Steel for Structural Shapes For Use in Building Framing

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 March 2002
Status: inactive
Page Count: 2
ICS Code (Metal structures): 91.080.10
scope:

1.1 This specification covers rolled steel structural shapes for use in building framing or bridges, or for general structural purposes.

1.2 Supplementary requirements are provided for use where additional testing or additional restrictions are required by the purchaser. Such requirements apply only when specified in the purchase order.

1.3 When the steel is to be welded, a welding procedure suitable for the grade of steel and intended use or service is to be utilized. See Appendix X3 of Specification A 6/A 6M for information on weldability.

1.4 The values stated in either inch-pound units or SI units are to be regarded separately as standard. Within the text, the SI units are shown in brackets. The values stated in each system are not exact equivalents; therefore, each system is to be used independently of the other without combining values in any way.

1.5 The text of this specification contains notes or footnotes, or both, that provide explanatory material; such notes and footnotes, excluding those in tables and figures, do not contain any mandatory requirements.

Document History

September 1, 2022
Standard Specification for Structural Steel Shapes
1.1 This specification covers rolled steel structural shapes for use in building framing or bridges, or for general structural purposes. 1.2 Supplementary requirements are provided for use where...
July 1, 2020
Standard Specification for Structural Steel Shapes
1.1 This specification covers rolled steel structural shapes for use in building framing or bridges, or for general structural purposes. 1.2 Supplementary requirements are provided for use where...
September 1, 2015
Standard Specification for Structural Steel Shapes
1.1 This specification covers rolled steel structural shapes for use in building framing or bridges, or for general structural purposes. 1.2 Supplementary requirements are provided for use where...
May 1, 2011
Standard Specification for Structural Steel Shapes
1.1 This specification covers rolled steel structural shapes for use in building framing or bridges, or for general structural purposes. 1.2 Supplementary requirements are provided for use where...
July 1, 2006
Standard Specification for Structural Steel Shapes
1.1 This specification covers rolled steel structural shapes for use in building framing or bridges, or for general structural purposes. 1.2 Supplementary requirements are provided for use where...
March 15, 2006
Standard Specification for Structural Steel Shapes
1.1 This specification covers rolled steel structural shapes for use in building framing or bridges, or for general structural purposes. 1.2 Supplementary requirements are provided for use where...
September 1, 2004
Standard Specification for Structural Steel Shapes
1.1 This specification covers rolled steel structural shapes for use in building framing or bridges, or for general structural purposes. 1.2 Supplementary requirements are provided for use where...
April 1, 2004
Standard Specification for Structural Steel Shapes
1.1 This specification covers rolled steel structural shapes for use in building framing or bridges, or for general structural purposes. 1.2 Supplementary requirements are provided for use where...
May 10, 2003
Standard Specification for Structural Steel Shapes
1.1 This specification covers rolled steel structural shapes for use in building framing or bridges, or for general structural purposes. 1.2 Supplementary requirements are provided for use where...
March 10, 2002
Standard Specification for Steel for Structural Shapes For Use in Building Framing
1.1 This specification covers rolled steel structural shapes for use in building framing or bridges, or for general structural purposes. 1.2 Supplementary requirements are provided for use where...
ASTM A992/A992M-00
March 10, 2002
Standard Specification for Steel for Structural Shapes For Use in Building Framing
1.1 This specification covers rolled steel structural shapes for use in building framing or bridges, or for general structural purposes. 1.2 Supplementary requirements are provided for use where...
March 10, 2002
Standard Specification for Steel for Structural Shapes For Use in Building Framing
1.1 This specification covers rolled steel structural shapes for use in building framing or bridges, or for general structural purposes. 1.2 Supplementary requirements are provided for use where...
Advertisement