ASTM International - ASTM A798/A798M-97A
Standard Practice for Installing Factory-Made Corrugated Steel Pipe for Sewers and Other Applications
| Organization: | ASTM International |
| Publication Date: | 10 April 2001 |
| Status: | inactive |
| Page Count: | 6 |
| ICS Code (Iron and steel pipes): | 23.040.10 |
scope:
1.1 This practice covers procedures, soils, and soil placement for the proper installation of corrugated steel pipe and pipe-arches produced to Specification A760/A760M or A762/A762M, in either trench or embankment installations. A typical trench installation and a typical embankment (projection) installation are shown in , respectively. The pipes described in this practice are manufactured in a factory and furnished to the job in lengths ordinarily from 10 to 30 ft [3 to 9 m], with 20 ft [6 m] being common, for field joining. This practice applies to structures designed in accordance with Practice A796/A796M.
1.2 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
1.2 The values stated in either inch-pound units or SI units shall be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system must be used independently of the other, without combining values in any way. SI units are shown in brackets in the text for clarity, but they are the applicable values when the installation is to be performed using SI units.
Document History