ASTM International - ASTM F1271-90(1995)

Standard Specification for Spill Valves for Use in Marine Tank Liquid Overpressure Protections Applications

inactive
Buy Now
Organization: ASTM International
Publication Date: 30 November 1990
Status: inactive
Page Count: 4
scope:

1.1 This specification provides the minimum requirements for design, construction, performance, and testing of devices to prevent marine tank liquid overpressurization (hereafter called spill valves).

1.2 The spill valves provided in accordance with this specification will satisfy Regulation 1I-2/59.1.6 of the 1981 and 1983 Amendments to the International Convention for the Safety of Life at Sea, 1974 (SOLAS), which states: "Provision shall be made to guard against liquid rising in the venting system to a height which would exceed the design head of the cargo tank. This shall be accomplished by high level alarms or overflow control systems or other equivalent means, together with gaging devices and cargo tank filling procedures."

1.3 The spill valves are not intended for the venting of vapors or the relief of vapor overpressurization or underpressurization of marine tanks.

1.4 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only.

1.5 The following precautionary caveat pertains only to the test methods portion, Section 8, of this specification: This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

May 1, 2023
Standard Specification for Spill Valves for Use in Marine Tank Liquid Overpressure Protections Applications
1.1 This specification provides the minimum requirements for design, construction, performance, and testing of devices to prevent marine tank liquid overpressurization (hereafter called spill...
March 1, 2018
Standard Specification for Spill Valves for Use in Marine Tank Liquid Overpressure Protections Applications
1.1 This specification provides the minimum requirements for design, construction, performance, and testing of devices to prevent marine tank liquid overpressurization (hereafter called spill...
May 1, 2012
Standard Specification for Spill Valves for Use in Marine Tank Liquid Overpressure Protections Applications
1.1 This specification provides the minimum requirements for design, construction, performance, and testing of devices to prevent marine tank liquid overpressurization (hereafter called spill...
February 1, 2006
Standard Specification for Spill Valves for Use in Marine Tank Liquid Overpressure Protections Applications
1.1 This specification provides the minimum requirements for design, construction, performance, and testing of devices to prevent marine tank liquid overpressurization (hereafter called spill...
ASTM F1271-90(1995)
November 30, 1990
Standard Specification for Spill Valves for Use in Marine Tank Liquid Overpressure Protections Applications
1.1 This specification provides the minimum requirements for design, construction, performance, and testing of devices to prevent marine tank liquid overpressurization (hereafter called spill...
November 30, 1990
Standard Specification for Spill Valves for Use in Marine Tank Liquid Overpressure Protections Applications
1.1 This specification provides the minimum requirements for design, construction, performance, and testing of devices to prevent marine tank liquid overpressurization (hereafter called spill...
January 1, 1990
Standard Specification for Spill Valves for Use in Marine Tank Liquid Overpressure Protections Applications
A description is not available for this item.
Advertisement