ASTM International - ASTM F1245-89(1994)

Standard Specification for Faucets, Single and Double, Compression and Self-Closing Type, Shipboard

inactive
Buy Now
Organization: ASTM International
Publication Date: 29 September 1989
Status: inactive
Page Count: 6
scope:

1.1 This specification covers single and double compression and self-closing faucets for shipboard plumbing installations.

1.2 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only.

1.3 The following precautionary caveat pertains only to the test methods portion, Section 10, of this standard. This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

December 1, 2019
Standard Specification for Faucets, Single and Double, Compression and Self-Closing Type, Shipboard
This specification covers single- and double compression and self-closing faucets for shipboard plumbing installations. Faucets may be classified into nine types: Type I is the standard (bibb) with...
May 1, 2012
Standard Specification for Faucets, Single and Double, Compression and Self-Closing Type, Shipboard
This specification covers single- and double compression and self-closing faucets for shipboard plumbing installations. Faucets may be classified into nine types: Type I is the standard (bibb) with...
February 1, 2006
Standard Specification for Faucets, Single and Double, Compression and Self-Closing Type, Shipboard
This specification covers single- and double compression and self-closing faucets for shipboard plumbing installations. Faucets may be classified into nine types: Type I is the standard (bibb) with...
January 1, 1994
Standard Specification for Faucets, Single and Double, Compression and Self-Closing Type, Shipboard
A description is not available for this item.
ASTM F1245-89(1994)
September 29, 1989
Standard Specification for Faucets, Single and Double, Compression and Self-Closing Type, Shipboard
1.1 This specification covers single and double compression and self-closing faucets for shipboard plumbing installations. 1.2 The values stated in inch-pound units are to be regarded as the...
September 29, 1989
Standard Specification for Faucets, Single and Double, Compression and Self-Closing Type, Shipboard
1.1 This specification covers single and double compression and self-closing faucets for shipboard plumbing installations. 1.2 The values stated in inch-pound units are to be regarded as the...
Advertisement