ASTM International - ASTM F468M-01

Standard Specification for Nonferrous Bolts, Hex Cap Screws, and Studs for General Use [Metric]

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 October 2001
Status: inactive
Page Count: 10
ICS Code (Bolts, screws, studs): 21.060.10
scope:

1.1 This specification covers the requirements for commercial wrought nonferrous bolts, hex cap screws, and studs in nominal thread diameters M6 to M36 inclusive manufactured from a number of alloys in common use and intended for general service applications.

1.2 Unless otherwise specified, nuts used on these bolts, cap screws, and studs shall conform to the requirements of Specification F467M. Nuts shall be of the same alloy group as the fastener on which they are used, and shall have a specified minimum proof stress equal to or greater than the specified minimum tensile strength stress of the fastener on which they are used.

Note 1-This specification is the metric companion of Specification F468.

Document History

December 1, 2025
Standard Specification for Nonferrous Bolts, Hex Cap Screws, and Studs for General Use (Metric)
1.1 This specification covers the requirements for commercial wrought nonferrous bolts, hex cap screws, and studs in nominal thread diameters M6 to M36 inclusive manufactured from a number of alloys...
September 1, 2018
Standard Specification for Nonferrous Bolts, Hex Cap Screws, and Studs for General Use (Metric)
1.1 This specification covers the requirements for commercial wrought nonferrous bolts, hex cap screws, and studs in nominal thread diameters M6 to M36 inclusive manufactured from a number of alloys...
April 1, 2012
Standard Specification for Nonferrous Bolts, Hex Cap Screws, and Studs for General Use (Metric)
1.1 This specification covers the requirements for commercial wrought nonferrous bolts, hex cap screws, and studs in nominal thread diameters M6 to M36 inclusive manufactured from a number of alloys...
May 1, 2006
Standard Specification for Nonferrous Bolts, Hex Cap Screws, and Studs for General Use [Metric]
1.1 This specification covers the requirements for commercial wrought nonferrous bolts, hex cap screws, and studs in nominal thread diameters M6 to M36 inclusive manufactured from a number of alloys...
May 1, 2006
Standard Specification for Nonferrous Bolts, Hex Cap Screws, and Studs for General Use [Metric]
1.1 This specification covers the requirements for commercial wrought nonferrous bolts, hex cap screws, and studs in nominal thread diameters M6 to M36 inclusive manufactured from a number of alloys...
November 1, 2005
Standard Specification for Nonferrous Bolts, Hex Cap Screws, and Studs for General Use [Metric]
1.1 This specification covers the requirements for commercial wrought nonferrous bolts, hex cap screws, and studs in nominal thread diameters M6 to M36 inclusive manufactured from a number of alloys...
October 1, 2005
Standard Specification for Nonferrous Bolts, Hex Cap Screws, and Studs for General Use [Metric]
1.1 This specification covers the requirements for commercial wrought nonferrous bolts, hex cap screws, and studs in nominal thread diameters M6 to M36 inclusive manufactured from a number of alloys...
October 1, 2003
Standard Specification for Nonferrous Bolts, Hex Cap Screws, and Studs for General Use [Metric]
1.1 This specification covers the requirements for commercial wrought nonferrous bolts, hex cap screws, and studs in nominal thread diameters M6 to M36 inclusive manufactured from a number of alloys...
May 10, 2003
Standard Specification for Nonferrous Bolts, Hex Cap Screws, and Studs for General Use [Metric]
1.1 This specification covers the requirements for commercial wrought nonferrous bolts, hex cap screws, and studs in nominal thread diameters M6 to M36 inclusive manufactured from a number of alloys...
October 10, 2001
Standard Specification for Nonferrous Bolts, Hex Cap Screws, and Studs for General Use [Metric]
1.1 This specification covers the requirements for commercial wrought nonferrous bolts, hex cap screws, and studs in nominal thread diameters M6 to M36 inclusive manufactured from a number of alloys...
ASTM F468M-01
October 10, 2001
Standard Specification for Nonferrous Bolts, Hex Cap Screws, and Studs for General Use [Metric]
1.1 This specification covers the requirements for commercial wrought nonferrous bolts, hex cap screws, and studs in nominal thread diameters M6 to M36 inclusive manufactured from a number of alloys...
October 10, 2001
Standard Specification for Nonferrous Bolts, Hex Cap Screws, and Studs for General Use [Metric]
1.1 This specification covers the requirements for commercial wrought nonferrous bolts, hex cap screws, and studs in nominal thread diameters M6 to M36 inclusive manufactured from a number of alloys...
Advertisement